Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.85
|
177
in stock
|
Buy Now | |
Future Electronics
from US$1.27
|
255
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.95
|
104
in stock
|
Buy Now | |
TTI Europe
from US$1.19
|
13
in stock
|
Buy Now | |
Avnet America
-
|
471
in stock
|
Buy Now | |
RS Americas
from US$2.18
|
-
|
Buy Now | |
Boersig
from US$1.16
|
-
|
Buy Now | |
Distrelec
from US$1.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Cable Exit Angle | 90 (Right Angle) |
Color | Black |
Number of Positions | 23 |
Cable Bundle Diameter | 17mm, .669in |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Board, Wire-to-Device |
Accessory Type | Backshell |
Strain Relief | With |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
AMPSEAL 16 - 23 Position Wire to Wire - Wire Relief | Future Electronics |
Strain Relief,23 Position Ampseal Rohs Compliant: Yes |Amp Te Connectivity 776464-1 | Newark Electronics |
WIRE RELIEF, PLUG, 23 POSITION | TTI Europe |
AMP776464-1 | Avnet America |
STRAIN RELIEF,23 POSITION AMPSEAL | TE Connectivity 776464-1 | RS Americas |
TE Connectivity Connector Accessories 23-POS Wire Relief Polybutylene Terephthalate Black | Distrelec |
Where can I find additional details, specifications and documents for a 776464-1?
Additional datasheets, footprints and schematics for 776464-1 are listed on our Part Details page. You can also find images and similar parts to 776464-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776464-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776464-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776464-1 fall under?
The 776464-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 776464-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776464-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776464-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776464-1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Transfer Multisort Elektronik, TTI Europe and Avnet America have stock available or on a lead time for 776464-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776464-1 often in real-time on the comparison pages.
What if I can't find stock of 776464-1?
You can fill out our help required form which you can use to request a quote for 776464-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.