Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.32
|
No stock
|
Buy Now | |
TTI Europe
from US$1.75
|
13,306
in stock
|
Buy Now | |
Boersig
from US$1.69
|
2,554
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.70
|
272
in stock
|
Buy Now | |
Distrelec
from US$2.38
|
181
in stock
|
Buy Now | |
Sager
from US$1.55
|
105
in stock
|
Buy Now | |
Heilind Electronics
-
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$3.28
|
-
|
Buy Now | |
Avnet America
from US$1.23
|
-
|
Buy Now | |
RS Americas
from US$2.84
|
-
|
Buy Now | |
element14
from US$2.83
|
-
|
Buy Now | |
Farnell
from US$2.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | Straight |
---|---|
Material | PBT |
Color | Black |
Number of Positions | 35 |
UL Flammability Rating | UL 94-HB |
Packaging Method | Package |
Packaging Quantity | 1 |
Strain Relief | Partial |
Connector System | Wire-to-Board |
Accessory Type | Backshell |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
WIRE RELIEF, PLUG, 35 POSITION | TTI Europe |
TE Connectivity - AMP Strain Relief Backshell, Black | Distrelec |
Automotive Connectors Strain Relief 35pos, one half | Sager |
WIRE RELIEF, PLUG, 35 POSITION | Heilind Electronics |
Backshell for 35 pole male plug | RS |
Wire Relief, Plug, 35Pos, Pbt Gf | Newark Electronics |
AMP776463-1 | Avnet America |
STRAIN RELIEF,35 POSITION AMPSEAL | TE Connectivity 776463-1 | RS Americas |
WIRE RELIEF, PLUG, 35POS, PBT GF | element14 |
Where can I find additional details, specifications and documents for a 776463-1?
Additional datasheets, footprints and schematics for 776463-1 are listed on our Part Details page. You can also find images and similar parts to 776463-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776463-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776463-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776463-1 fall under?
The 776463-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 776463-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776463-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776463-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776463-1 have stock available?
Authorised distributors including TTI Europe, Boersig, Transfer Multisort Elektronik, Distrelec and Sager have stock available or on a lead time for 776463-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776463-1 often in real-time on the comparison pages.
What if I can't find stock of 776463-1?
You can fill out our help required form which you can use to request a quote for 776463-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.