Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0410
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
element14
from US$0.19
|
46,303
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
37,881
in stock
|
Buy Now | |
Chip One Stop
from US$0.0410
|
16,522
in stock
|
Buy Now | |
TE Store
from US$0.05
|
16,302
in stock
|
Buy Now | |
Farnell
from US$0.09
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Width | .059in, 1.5mm |
---|---|
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Wire Insulation Diameter | 1.1 – 2.25mm, .043 – .088in |
Wire Size Search | .5mm², 21AWG, .6mm², .35mm², 19AWG, .4mm², .75mm², .85mm², .3mm², 18AWG, 20AWG |
Wire Size | .3 – .85mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Receptacle Style | 180° |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
CONTACT, SOCKET, 22-18AWG, CRIMP | element14 |
Contact, Socket, 22-18Awg, Crimp | Newark Electronics |
RECPT TERMINAL 1.5MM OBD CONN Terminal Type: Receptacle Mating Tab Width: 1.5 mm Mating Tab Width: .059 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 22 – 18 AWG Receptacle 1.5 mm .059" 0 – 24 A (Low Power) | Automotive Terminal | Part Number: 776001-1 | Internal Number: 776001-1 | 22 – 18 AWG | TE Connectivity | TE Store |
Contact, Rec, 1.5mm Diagnostic conn | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Receptacle Terminal, 1.5 mm width, 0-24 (low power) terminal transmits, not sealed, wire size (AWG): 18, 19, 20, 21 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | OBD Series |
RoHS: | Unknown |
Product Range | OBD Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
Wire Size AWG Min | 22AWG |
Where can I find additional details, specifications and documents for a 776001-1?
Additional datasheets, footprints and schematics for 776001-1 are listed on our Part Details page. You can also find images and similar parts to 776001-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776001-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776001-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776001-1 fall under?
The 776001-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 776001-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776001-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776001-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776001-1 have stock available?
Authorised distributors including element14, Newark Electronics, Chip One Stop, TE Store and Farnell have stock available or on a lead time for 776001-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776001-1 often in real-time on the comparison pages.
What if I can't find stock of 776001-1?
You can fill out our help required form which you can use to request a quote for 776001-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.