Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.10
Cable Exit Angle | 180° |
---|---|
Color | Gray |
Body Material | PBT |
Number of Rows | 2 |
Blank Cavity Position | 0 |
Number of Positions | 16 |
Mating Tab Width | .06in, 1.5mm |
Width | 26.2mm, 1.03in |
Length | 1.93in, 49.2mm |
Height | 21mm, .826in |
Operating Voltage | 30VDC |
Centerline (Pitch) | .157in, 4mm |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Power & Signal |
Serviceable | Yes |
Packaging Quantity | 400 |
Packaging Method | Bag |
Hybrid Connector | No |
Row-to-Row Spacing | 8.6mm, .338in |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Sealable | No |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Connector, Housing, Plug, 16 Position, Cable | Newark Electronics |
Conn Housing PL 16 POS 4mm Crimp ST | Avnet America |
CONNECTOR, HOUSING, PLUG, 16POS, CABLE | element14 |
16 WAY DIAGNOSTIC CONN BLACK | Boersig |
Status: | Unknown |
---|---|
Series: | Diagnostic Series |
RoHS: | Unknown |
Product Range | Diagnostic Series |
---|---|
Gender | Plug |
No. of Positions | - |
Pitch Spacing | - |
For Use With | Amp Diagnostic Connectors |
Connector Mounting | Cable Mount |
No. of Contacts | 16Contacts |
Where can I find additional details, specifications and documents for a 348822-2?
Additional datasheets, footprints and schematics for 348822-2 are listed on our Part Details page. You can also find images and similar parts to 348822-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 348822-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 348822-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 348822-2 fall under?
The 348822-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 348822-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 348822-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 348822-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 348822-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Boersig and Farnell have stock available or on a lead time for 348822-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 348822-2 often in real-time on the comparison pages.
What if I can't find stock of 348822-2?
You can fill out our help required form which you can use to request a quote for 348822-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.