Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.01
|
279
in stock
|
Buy Now | |
Rapid Electronics
from US$0.85
|
2,267
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
2,267
in stock
|
Buy Now | |
TE Store
from US$0.62
|
555
in stock
|
Buy Now | |
element14
from US$1.34
|
162
in stock
|
Buy Now | |
Farnell
from US$0.82
|
162
in stock
|
Buy Now | |
RS Americas
from US$0.86
|
59
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
31
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
Boersig
from US$0.88
|
-
|
Buy Now | |
Distrelec
from US$1.16
|
-
|
Buy Now | |
TTI Europe
from US$0.76
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Natural |
Body Material | PBT |
Number of Rows | 2 |
Number of Positions | 16 |
Mating Tab Width | 1.5mm, .059in |
Height | 1.03in, 26.2mm |
Length | 1.93in, 49.2mm |
Width | 21.2mm, .834in |
Centerline (Pitch) | 2.2mm, .086in |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 50 |
Strain Relief | No |
Row-to-Row Spacing | .339in, 8.6mm |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Sealable | No |
Hybrid Connector | No |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
DIAGNOSTIC PLUG HSG 16P NARU. Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.5 mm Mating Tab Width: .059 in Connector System: Wire-to-Wire Number of Positions: 16 Housing for Female Terminals 1.5 mm .059" Wire-to-Wire | Automotive Housing | Part Number: 179631-1 | Internal Number: 179631-1 | TE Connectivity | TE Store |
Housing, 16 way, Auto Diagnostic | RS |
AUTOMOTIVE CONN HOUSING, PLUG, 16POS | element14 |
Housing, 16 way, Auto Diagnostic | TE Connectivity 179631-1 | RS Americas |
Automotive Housing, Plug, 16Pos | Newark Electronics |
Conn Housing PL 16 POS 4mm Crimp ST Panel Mount | Avnet America |
TE Connectivity - AMP Housing DIAGNOSTIC PLUG HSG 16P NARU. | Distrelec |
Where can I find additional details, specifications and documents for a 179631-1?
Additional datasheets, footprints and schematics for 179631-1 are listed on our Part Details page. You can also find images and similar parts to 179631-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179631-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179631-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179631-1 fall under?
The 179631-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 179631-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179631-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 179631-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179631-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, RS and element14 have stock available or on a lead time for 179631-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179631-1 often in real-time on the comparison pages.
What if I can't find stock of 179631-1?
You can fill out our help required form which you can use to request a quote for 179631-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.