Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1.68
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Gray |
Body Material | PBT |
Number of Positions | 16 |
Number of Rows | 2 |
Height | .827in, 21mm |
Length | 49.2mm, 1.937in |
Width | 1.031in, 26.2mm |
Centerline (Pitch) | .157in, 4mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 400 |
Sealable | No |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | 8.6mm, .339in |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Conn Housing Unsealed PL 16 POS 4mm ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 348822-6?
Additional datasheets, footprints and schematics for 348822-6 are listed on our Part Details page. You can also find images and similar parts to 348822-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 348822-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 348822-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 348822-6 fall under?
The 348822-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 348822-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 348822-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 348822-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 348822-6 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 348822-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 348822-6 often in real-time on the comparison pages.
What if I can't find stock of 348822-6?
You can fill out our help required form which you can use to request a quote for 348822-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.