Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.06
|
19
in stock
|
Buy Now | |
TE Store
from US$1.80
|
1,916
in stock
|
Buy Now | |
Newark Electronics
from US$2.25
|
525
in stock
|
Buy Now | |
Avnet America
from US$1.14
|
525
in stock
|
Buy Now | |
Rapid Electronics
from US$2.21
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$2.69
|
300
in stock
|
Buy Now | |
Distrelec
from US$3.35
|
300
in stock
|
Buy Now | |
TTI Europe
from US$1.59
|
280
in stock
|
Buy Now | |
element14
from US$2.07
|
19
in stock
|
Buy Now | |
Future Electronics
from US$1.70
|
-
|
Buy Now | |
RS Americas
from US$3.53
|
-
|
Buy Now | |
Boersig
from US$1.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Number of Power Positions | 4 |
Contact Current Rating (Max) | 12A |
Contact Retention | Without |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Layout | Inline |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-2 |
Housing Color | Black |
Housing Material | Nylon |
Centerline (Pitch) | 5.08mm, .2in |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
UL Rating | Recognized, Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mating Retention Type | Detent Lock |
PCB Mount Alignment Type | Locating Posts |
Mating Alignment Type | Polarization |
Mating Retention | With |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Quantity | 20 |
Packaging Method | Tube, Box & Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Sealable | No |
Housing Type | Receptacle |
Connector System | Wire-to-Board |
Product Type | Header |
Termination Post & Tail Length | .215in, 5.47mm |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
04P CMNL HDR R/A BLK HT T/L Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 5.08 mm Header Receptacle Wire-to-Board 4 | Rectangular Power Connector | Part Number: 770829-1 | Internal Number: 770829-1 | 5.08 mm | TE Connectivity | TE Store |
04P Cmnl Hdr R/A Blk Ht T/L Rohs Compliant: Yes |Amp Te Connectivity 770829-1 | Newark Electronics |
Conn Power HDR 4 POS 5.08mm Solder RA SMD 4 Terminal 1 Port | Avnet America |
Pin&Socket Connectors RA PIN HDR 4P | Rapid Electronics |
TE Connectivity - AMP PWR CONN 04P CMNL HDR R/A BLK HT T/L | Distrelec |
CONNECTOR, HEADER, SMT, R/A, 4WAY | element14 |
Commercial MATE-N-LOK 4 Position Surface Mount Single Row Right Angle Pin Header | Future Electronics |
04P CMNL HDR R/A BLK HT T/L | TE Connectivity 770829-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
No. of Contacts | 4Contacts |
Gender | Plug |
Pitch Spacing | 5.08mm |
Contact Termination Type | Surface Mount |
No. of Rows | 1 Row, 1Rows |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Surface Mount Right Angle |
Where can I find additional details, specifications and documents for a 770829-1?
Additional datasheets, footprints and schematics for 770829-1 are listed on our Part Details page. You can also find images and similar parts to 770829-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770829-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770829-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770829-1 fall under?
The 770829-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770829-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770829-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770829-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770829-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Rapid Electronics and Chip One Stop have stock available or on a lead time for 770829-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770829-1 often in real-time on the comparison pages.
What if I can't find stock of 770829-1?
You can fill out our help required form which you can use to request a quote for 770829-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.