Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Material | Steel |
---|---|
Plastic | No |
Shell Plating Material | Tin |
Insert Material | Brass |
Number of Positions | 37 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin-Lead over Nickel |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | 2.36mm, .093in |
Centerline (Pitch) | .109in, 2.77mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Approved Standards | UL E81956 |
Zugelassene Standards | UL E81956 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail, Mounting Hole |
Threaded Insert Material | Brass |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Quantity | 52 |
Packaging Method | Tray |
Grounding Indents | Without |
Sealable | No |
Row-to-Row Spacing | .112 in, 2.84 mm |
Profile | Medium |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Shell Type | Front Metal Shell |
Grounding Straps | Without |
Connector Style | Receptacle |
Shell Size | 4 |
Connector System | Board-to-Board |
Grounding Clips | Without |
Termination Post Length | 5.8mm, .228in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D Sub Connector, Standard, 37Pos, Rcpt | Newark Electronics |
Conn D-Subminiature SKT 37 POS 2.76mm Solder ST Thru-Hole 25 Terminal 1 Port | Avnet America |
Conn, D-Sub, PCB Socket, 37Pos, STR, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 747714-2 | RS Americas |
Special Order: 37 RCPT ACT PIN/MS MED INSRT Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 37 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Receptacle Board-to-Board 37 2.77 mm | D-Sub Receptacle Assembly: Vertical & Action Pin & Shell Size 4 & 2.77Mm | Part Number: 747714-2 | Internal Number: 747714-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 747714-2?
Additional datasheets, footprints and schematics for 747714-2 are listed on our Part Details page. You can also find images and similar parts to 747714-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747714-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747714-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747714-2 fall under?
The 747714-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 747714-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747714-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 747714-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747714-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Avnet Abacus have stock available or on a lead time for 747714-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747714-2 often in real-time on the comparison pages.
What if I can't find stock of 747714-2?
You can fill out our help required form which you can use to request a quote for 747714-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.