Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$83.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$112.15
|
1
in stock
|
Buy Now | |
TE Store
from US$120.36
|
338
in stock
|
Buy Now | |
Heilind Electronics
from US$106.16
|
242
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$106.16
|
56
in stock
|
Buy Now | |
Newark Electronics
from US$98.97
|
43
in stock
|
Buy Now | |
Rapid Electronics
from US$115.90
|
43
in stock
|
Buy Now | |
Chip One Stop
from US$98.90
|
43
in stock
|
Buy Now | |
element14
from US$96.90
|
1
in stock
|
Buy Now | |
Future Electronics
from US$83.68
|
-
|
Buy Now | |
Avnet America
from US$83.93
|
-
|
Buy Now | |
RS Americas
from US$104.05
|
-
|
Buy Now | |
Boersig
from US$126.49
|
-
|
Buy Now | |
Sager
from US$98.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rows Loaded | C, A |
---|---|
Number of Columns | 32 |
Number of Positions | 64 |
Number of Rows | 3 |
Number of Power or Coaxial Positions | 2 |
Number of Signal Positions | 64 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Vertical |
Contact Cross Section | .64 x .64mm |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
Wire Size | 26 – 30AWG, .05 – .15mm² |
Connector Height | .741in |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Retention | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Box |
実装方法 | Box |
Sealable | No |
Connector System | Wire-to-Board |
Make First / Break Last Contacts Loaded | No |
Connector & Housing Type | Receptacle |
DIN Level | II |
Make First / Break Last | No |
DIN Size | Standard |
Wire/Cable Type | Ribbon Cable |
Shielded | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) Discrete |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
64 EUROLATCH LEAD FREE Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 64 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Receptacle Wire-to-Board 64 .1" | Eurocard Connector | Part Number: 746603-4 | Internal Number: 746603-4 | .1" | TE Connectivity | TE Store |
64 Eurolatch Lead Free |Amp Te Connectivity 746603-4 | Newark Electronics |
DIN 41612 Connectors REC VRT CX32P L2 IDC | Rapid Electronics |
64 Position 3 Row 2.54 mm Pitch Type C Eurocard Receptacle Connector | Future Electronics |
Conn DIN 41612 RCP 64 POS 2.54mm IDT RA Cable Mount | Avnet America |
Conn, Rect, Eurocard, Cable Socket,64 Cont, Solder, Sh-Sz C,0.1" Pin-Spng, Straight | TE Connectivity 746603-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 64Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + c |
Contact Plating | Gold Plated Contacts |
No. of Mating Cycles | - |
Where can I find additional details, specifications and documents for a 746603-4?
Additional datasheets, footprints and schematics for 746603-4 are listed on our Part Details page. You can also find images and similar parts to 746603-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 746603-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 746603-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 746603-4 fall under?
The 746603-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 746603-4 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 746603-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 746603-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 746603-4 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 746603-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 746603-4 often in real-time on the comparison pages.
What if I can't find stock of 746603-4?
You can fill out our help required form which you can use to request a quote for 746603-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.