Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$43.13
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$50.71
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$31.97
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$61.10
|
12
in stock
|
Buy Now | |
Avnet America
from US$25.80
|
-
|
Buy Now | |
RS Americas
from US$30.23
|
-
|
Buy Now | |
TE Store
from US$40.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plastic | No |
---|---|
Post Size | .64mm, .025in |
Shell Plating Material | Tin |
Shell Material | Steel |
Insert Material | Thermoplastic |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 37 |
Preloaded | Yes |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | 1.57 – 2.36mm, .062 – .093in |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Approved Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476 |
Panel Mount Feature | Without |
Mounting Hole Diameter | 3.05mm, .12in |
PCB Mount Retention Type | Mounting Hole |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Quantity | 7 |
Packaging Method | Tube |
Grounded | Yes |
Row-to-Row Spacing | 2.84 mm, .112 in |
Shell Size | 4 |
Connector Style | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Straps | Without |
Shell Type | Full Metal Shell |
Sealable | No |
Connector System | Board-to-Board |
Grounding Indents | With |
Product Type | Connector |
Profile | High |
Grounding Clips | Without |
Termination Post Length | .125in, 3.18mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors Hd-20 37P Plug 189 |Amp Te Connectivity 745413-1 | Newark Electronics |
D-Sub Standard Connectors HD-20 37P PLUG 189 | Rapid Electronics |
TE Connectivity 37 PLUG SP/MS STD D Subminiature Connector 37 Contact(s) Male Solder Terminal Hole .112-.124 Plug | Distrelec |
Conn D-Subminiature PIN 37 POS 2.76mm Solder ST Thru-Hole 37 Terminal 1 Port | Avnet America |
Conn, D-Sub, PCB Plug, 37Pos, STR, HD-20Series, 20AWG, FullMetalShell | TE Connectivity 745413-1 | RS Americas |
Special Order: 37 PLUG SP/MS STD Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 37 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 37 2.74 mm | D-Sub Plug Assembly: Vertical & Shell Size 4 & 2.74Mm | Part Number: 745413-1 | Internal Number: 745413-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 745413-1?
Additional datasheets, footprints and schematics for 745413-1 are listed on our Part Details page. You can also find images and similar parts to 745413-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745413-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745413-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745413-1 fall under?
The 745413-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 745413-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745413-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 745413-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745413-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 745413-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745413-1 often in real-time on the comparison pages.
What if I can't find stock of 745413-1?
You can fill out our help required form which you can use to request a quote for 745413-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.