Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0735279-0,
A69267-000 |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
12,600
in stock
|
Buy Now | |
Farnell
from US$0.73
|
9,898
in stock
|
Buy Now | |
element14
from US$0.70
|
9,698
in stock
|
Buy Now | |
Rapid Electronics
from US$1.15
|
5,591
in stock
|
Buy Now | |
Distrelec
from US$0.71
|
5,591
in stock
|
Buy Now | |
Boersig
from US$0.52
|
4,713
in stock
|
Buy Now | |
TTI Europe
from US$0.60
|
4,300
in stock
|
Buy Now | |
TE Store
from US$1.55
|
2,859
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.72
|
791
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
338
in stock
|
Buy Now | |
Conrad
from US$0.62
|
22
in stock
|
Buy Now | |
Avnet Abacus
-
|
300
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now |
Fully Insulated | Yes |
---|---|
Insulation Material | Nylon |
Plating Material | Tin |
Crimp Type | Compression |
Barrel Type | Closed |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Mating Tab Width | .25in, 6.35mm |
Wire Size | .26 – .96mm², 22 – 18AWG |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 21.5mm, .846in |
Accepts Wire Insulation Diameter Range | 3.3mm, .13in |
Voltage (Max) | 300V |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Red |
Comment | Fully Insulated |
Packaging Method | Bag |
Packaging Quantity | 100 |
Insertion Force | Normal |
Wire/Cable Type | Discrete Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Receptacle terminal, PIDG FASTON 250,red | RS |
FEMALE DISCONNECT, 6.35MM, 22-18AWG | Farnell |
TE 735279 Faston Crimp Receptacle Insulated Tin 22-18AWG Red | Rapid Electronics |
TE Connectivity - AMP REC FASTON 635 PIDG | Distrelec |
REC FASTON SERIES 635 PIDG Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .26 – .96 mm² Wire Size: 509 – 1900 CMA Mating Tab Width: 6.35 mm Receptacle 22 – 18 AWG .26 – .96 mm² 509 – 1900 CMA | Quick Disconnect | Part Number: 735279 | Internal Number: 735279 | Alias Number: A69267-000 | TE Connectivity | TE Store |
Terminal: flat | Transfer Multisort Elektronik |
Female Quick Disconnect, 22-18Awg, Red | Newark Electronics |
The basic material is a highly conductive copper, electrolytically tin-plated in order to ensure anti-corrosion paint potentiometer All PIDG connector consists of a tin-plated body, via a specially designed for this purpose developed copper sleeve is located. Both parts are enclosed by a common insulating sleeve.· PIDG spade connectors and connectors meet the requirements according to MIL-T-7928.· On the tongue of the connector is the usable conductor cross-section area.· The multiple innenrillung of the crimp range ensures maximum electrical contact as well as a high tensile strength.· Copper sleeve guarantees complete wire insulation support and provides for a bend in any direction without wire insulation or conductor to damage.· Insulating sleeve and processing tool according to corresponding conductor cross-color-coded to facilitate the assignment.This text is machine translated. | Conrad |
PIDG Quick Disconnect Terminal 18.5-22AWG RCP 21.5mm 9.3mm Tin Loose Piece | Avnet Abacus |
Crimp Terminal Receptacle, Insulated, Straight, 3.3mm Dia, 21.5mm L, 18-22 AWG | TE Connectivity 735279 | RS Americas |
Status: | Unknown |
---|---|
Series: | Faston Series |
RoHS: | Unknown |
Product Range | Faston Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | Red |
Conductor Area CSA | 0.75mm² |
Insulator Material | Nylon 6.6 (Polyamide 6.6) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 735279?
Additional datasheets, footprints and schematics for 735279 are listed on our Part Details page. You can also find images and similar parts to 735279 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 735279 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 735279 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 735279 fall under?
The 735279 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 735279 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 735279 you can contact the distributor directly for product support, shipping queries etc.
Is the 735279 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 735279 have stock available?
Authorised distributors including RS, Farnell, element14, Rapid Electronics and Distrelec have stock available or on a lead time for 735279.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 735279 often in real-time on the comparison pages.
What if I can't find stock of 735279?
You can fill out our help required form which you can use to request a quote for 735279 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.