Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E03120-000,
AMPS-0-0735278-0 |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
6,326
in stock
|
Buy Now | |
Farnell
from US$0.54
|
6,326
in stock
|
Buy Now | |
element14
from US$0.68
|
6,176
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
4,930
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
4,423
in stock
|
Buy Now | |
Conrad
from US$1.22
|
360
in stock
|
Buy Now | |
SOS electronic
from US$0.49
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
97
in stock
|
Buy Now | |
RS Americas
from US$0.55
|
61
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,700
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
Avnet Asia
from US$0.59
|
-
|
Buy Now | |
Boersig
from US$0.42
|
-
|
Buy Now | |
Distrelec
from US$0.62
|
-
|
Buy Now | |
TTI Europe
from US$0.54
|
-
|
Buy Now | |
TE Store
from US$1.22
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | Yes |
Insulation Material | Nylon |
Terminal Type | Receptacle |
Crimp Type | Compression |
Terminal Orientation | Straight |
Barrel Type | Closed |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | .13in, 3.3mm |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 21.6mm, .85in |
Wire Size | 17 – 15AWG, 1980 – 3260CMA, 1 – 1.5mm² |
Voltage (Max) | 300V |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | CERTI-CRIMP Hand Tool P/N 90035-3 is for Wire Range [0.3 - 1.0]mm² CERTI-CRIMP Hand Tool P/N 47386-4 is for Wire Range [1.0 - 1.5]mm², Fully Insulated |
Barrel Color | Red |
Packaging Method | Bag |
Packaging Quantity | 100 |
Insertion Force | Normal |
Insulated | Yes |
Wire Stop | No |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | 221°F, 105°C |
Terminal, Receptacle, 6.35Mm, Red | Newark Electronics |
CRIMP TERMINAL, FEMALE, RED | Farnell |
CRIMP TERM, FEMALE RED | element14 |
Terminals NYL-REC 17-15 RED .250 X .032 | Rapid Electronics |
FASTON Series AWG 17-15 Fully Insulated Tin Quick Disconnect Terminal | Future Electronics |
The basic material is a highly conductive copper, electrolytically tin-plated in order to ensure anti-corrosion paint potentiometer All PIDG connector consists of a tin-plated body, via a specially designed for this purpose developed copper sleeve is located. Both parts are enclosed by a common insulating sleeve.· PIDG spade connectors and connectors meet the requirements according to MIL-T-7928.· On the tongue of the connector is the usable conductor cross-section area.· The multiple innenrillung of the crimp range ensures maximum electrical contact as well as a high tensile strength.· Copper sleeve guarantees complete wire insulation support and provides for a bend in any direction without wire insulation or conductor to damage.· Insulating sleeve and processing tool according to corresponding conductor cross-color-coded to facilitate the assignment.This text is machine translated. | Conrad |
FASTON Receptacle 6,35x0,81 Fully Insul. Red 1-2mm2 Brass/Sn | SOS electronic |
PIDG FASTON .250 SER Redinsulated CrimpRECP 6.35x0.81mm 17 to 15AWG Tin Plated | TE Connectivity 735278 | RS Americas |
PIDG Quick Disconnect Terminal 15.5-17AWG RCP 21.6mm 9.3mm Tin Loose Piece | Avnet Abacus |
Red shrouded receptacle,0.25-1.6sq.mm | RS |
TE Connectivity Spade Connector, Insulated, 1 ... 1.5mm², Socket | Distrelec |
250 FASTON FMALE AWG17-15 INS. | TTI Europe |
EPEZT * STECKHUELSE ISOLIERT 6,3 X 1,0 * Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 15 AWG Wire Size: 1 – 1.5 mm² Wire Size: 1980 – 3260 CMA Mating Tab Width: 6.35 mm Receptacle 17 – 15 AWG 1 – 1.5 mm² 1980 – 3260 CMA | Quick Disconnect | Part Number: 735278 | Internal Number: 735278 | Alias Number: AMPS-0-0735278-0 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 250 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 17AWG |
Wire Size AWG Max | 15AWG |
Insulator Colour | Red |
Conductor Area CSA | 1.5mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 735278?
Additional datasheets, footprints and schematics for 735278 are listed on our Part Details page. You can also find images and similar parts to 735278 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 735278 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 735278 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 735278 fall under?
The 735278 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 735278 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 735278 you can contact the distributor directly for product support, shipping queries etc.
Is the 735278 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 735278 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Rapid Electronics and Future Electronics have stock available or on a lead time for 735278.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 735278 often in real-time on the comparison pages.
What if I can't find stock of 735278?
You can fill out our help required form which you can use to request a quote for 735278 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.