Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.76
|
4,500
in stock
|
Buy Now | |
TTI Europe
from US$0.77
|
34,200
in stock
|
Buy Now | |
TE Store
from US$1.97
|
30,393
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
3,600
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
3,600
in stock
|
Buy Now | |
element14
from US$1.32
|
2,712
in stock
|
Buy Now | |
Farnell
from US$1.13
|
2,712
in stock
|
Buy Now | |
RS
from US$0.88
|
2,685
in stock
|
Buy Now | |
Rapid Electronics
from US$0.90
|
1,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
1,800
in stock
|
Buy Now | |
Distrelec
from US$0.89
|
1,800
in stock
|
Buy Now | |
Avnet Abacus
-
|
22,500
in stock
|
Buy Now | |
Compona
-
|
1,800
in stock
|
Buy Now | |
RS Americas
from US$0.95
|
-
|
Buy Now | |
Boersig
from US$0.97
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Daisy Chain | Without |
Ejection Latches | Without |
Number of Positions | 6 |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 118.11 – 196.85µin, 3 – 5µm |
Contact Design | Dual Beam |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | .062in, 1.6mm |
Connector Height | 6.9mm, .27in |
コネクタの高さ | 6.9mm |
Row-to-Row Spacing | 1.5mm |
Connector Length | 12.2mm, .48in |
Operating Voltage | 100VDC, 100VAC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Red |
Housing Material | PA 4.6 |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Polarization | With |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Contact Retention Type Within Housing | Press-Fit |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Solder Process Feature | Board Standoff |
Assembly Process Feature | Vacuum Tape |
Circuit Application | Signal |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 900 |
Connector & Housing Type | Receptacle |
Header Type | Shrouded |
Connector Type | Connector Assembly |
Type of Connector | Female-on-Board |
製品タイプ | Connector |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .208in, 5.3mm |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°C |
06P SMT FMALE TOP ENTRY | TTI Europe |
MICRO-MATCH SMD FTE Connector System: Board-to-Board Number of Positions: 6 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in PCB Mount Retention: Without Board-to-Board 6 1.27 mm .05" | Female-On-Board Connector & Top Entry | Part Number: 7-338069-6 | Internal Number: 7-338069-6 | TE Connectivity | TE Store |
6 Position 2 Row Female on Board Socket Cable Connector | Future Electronics |
Connector Systems:Board-To-Board | Newark Electronics |
Conn FFC Connector F 6 POS 2.54mm Solder ST SMD T/R | Avnet America |
SOCKET, TOP ENTRY, SMT, 6WAY | element14 |
Connector,F-o-B,SMD,Micro-MaTch,6 Way | RS |
Headers&Wire Housings FOB 6 POS TOP ENTRY SMT | Rapid Electronics |
TE Connectivity MICRO-MATCH SMD FTE Board Connector 6 Co | Distrelec |
Micro-Match Series 2.54mm 6 Way 2 Row Straight PCB Socket Smnt Female-On-Board | TE Connectivity 7-338069-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | Micro-MaTch Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Colour | Red |
Contact Resistance | 50mohm |
Contact Termination | Surface Mount Vertical |
Flammability Rating | UL94V-0 |
Lead Spacing | 1.27mm |
Material | Glass Filled Polyester |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Voltage Rating VAC | 230V |
Where can I find additional details, specifications and documents for a 7-338069-6?
Additional datasheets, footprints and schematics for 7-338069-6 are listed on our Part Details page. You can also find images and similar parts to 7-338069-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-338069-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-338069-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-338069-6 fall under?
The 7-338069-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-338069-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-338069-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-338069-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-338069-6 have stock available?
Authorised distributors including TTI Europe, TE Store, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 7-338069-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-338069-6 often in real-time on the comparison pages.
What if I can't find stock of 7-338069-6?
You can fill out our help required form which you can use to request a quote for 7-338069-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.