Prices starting from US$0.24
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.38 |
27,389
|
Buy Now | |
TE Store | US$0.83 |
38,286
|
Buy Now | |
Newark Electronics | US$0.38 |
27,389
|
Buy Now | |
element14 | US$0.39 |
27,389
|
Buy Now | |
Rapid Electronics | US$0.33 |
5,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.32 |
2,843
|
Buy Now | |
Avnet America | US$0.37 |
-
|
Buy Now | |
TTI Europe | US$0.24 |
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Daisy Chain | Without |
Number of Positions | 6 |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Termination Area Plating Material | Tin |
Contact Design | Press-Fit |
Contact Mating Area Plating Material | Tin |
Connector Length | .25in, 6.35mm |
Connector Height | .27in, 6.9mm |
PCB Thickness (Recommended) | .062in, 1.6mm |
コネクタの高さ | 6.9mm |
Row-to-Row Spacing | 1.5mm |
Insulation Resistance | 1000MΩ |
Operating Voltage | 100VAC, 100VDC |
Mating Entry Location | Top |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Polyester - GF |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
PCB Mount Retention Type | Kinked Solder Tails |
PCB Mount Alignment | Without |
Mating Retention | Without |
PCB Mount Retention | With |
Contact Retention Type Within Housing | Press-Fit |
Panel Mount Feature | Without |
Polarization | Without |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
Packaging Quantity | 2500 |
実装方法 | Reel |
Packaging Method | Reel |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Connector Assembly |
Connector System | Board-to-Board |
製品タイプ | Connector |
Header Type | Shrouded |
Termination Post & Tail Length | .122in, 3.1mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C |
06P.MICRO-MATCH MOB Connector System: Board-to-Board Number of Positions: 6 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in PCB Mount Retention: With Board-to-Board 6 1.27 mm .05" | Male-On-Board Connector & Micro-Match | Part Number: 215464-6 | Internal Number: 215464-6 | TE Connectivity | TE Store |
Wtb Conn, Header, 6Pos, 2Row, 1.27Mm | Newark Electronics |
WTB CONN, HEADER, 6POS, 2ROW, 1.27MM | element14 |
Headers&Wire Housings MOB 6 POS VERT | Rapid Electronics |
Micro-MaTch | Transfer Multisort Elektronik |
Conn FFC Connector M 6 POS 2.54mm Solder ST Thru-Hole T/R | Avnet America |
06P MALE TOP ENTRY MICROMATCH | TTI Europe |
Where can I find additional details, specifications and documents for a 215464-6?
Additional datasheets, footprints and schematics for 215464-6 are listed on our Part Details page. You can also find images and similar parts to 215464-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 215464-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 215464-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 215464-6 fall under?
The 215464-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 215464-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 215464-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 215464-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 215464-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 215464-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 215464-6 often in real-time on the comparison pages.
What if I can't find stock of 215464-6?
You can fill out our help required form which you can use to request a quote for 215464-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.