Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
17,785
in stock
|
Buy Now | |
TTI Europe
from US$0.66
|
17,000
in stock
|
Buy Now | |
Boersig
from US$0.50
|
13,000
in stock
|
Buy Now | |
TE Store
from US$1.48
|
12,375
in stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
4,250
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
1,750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.78
|
557
in stock
|
Buy Now | |
Heilind Electronics
from US$0.86
|
187
in stock
|
Buy Now | |
Conrad
from US$1.41
|
104
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
85
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.86
|
43
in stock
|
Buy Now | |
Avnet Abacus
-
|
27,000
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
element14
from US$0.76
|
-
|
Buy Now | |
Avnet Asia
from US$0.77
|
-
|
Buy Now | |
Distrelec
from US$0.87
|
-
|
Buy Now | |
Farnell
from US$0.96
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Standard |
Ejection Latches | Without |
Number of Positions | 6 |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Type | Pin |
Contact Current Rating (Max) | 1.5A |
Contact Termination Area Plating Thickness | 3 – 5µm, 118.11 – 196.85µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Design | Press-Fit |
Contact Mating Area Plating Material | Tin |
Connector Height | .27in, 6.8mm |
Connector Length | .437in, 11.1mm |
Wire Size | 28AWG, .08 – .09mm² |
コネクタの高さ | 6.8mm |
Accepts Wire Insulation Diameter Range | .035 – .039in, .8 – 1mm |
Row-to-Row Spacing | 1.5mm |
Insulation Resistance | 1000MΩ |
Operating Voltage | 100VDC, 100VAC |
Housing Material | Polyester - GF |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Contact Retention Type Within Housing | Press-Fit |
Panel Mount Feature | Without |
Polarization | With |
Mating Alignment | With |
PCB Mount Alignment | Without |
Circuit Application | Signal |
実装方法 | Box & Carton |
Packaging Method | Box & Carton |
Packaging Quantity | 250 |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Connector & Housing Type | Plug |
Connector Type | Connector Assembly |
Header Type | Shrouded |
製品タイプ | Connector |
Wire/Cable Type | Ribbon Cable |
Type of Connector | Male-On-Wire |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 105°C |
6way micro-match cable plug,1.27mm pitch | RS |
06P MALE IDC MICRO-MATCH | TTI Europe |
MICRO-MATCH MOW.06P Connector System: Cable-to-Board Number of Positions: 6 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in PCB Mount Retention: Without Cable-to-Board 6 1.27 mm .05" | Male-On-Wire Connector & Micro-Match | Part Number: 7-215083-6 | Internal Number: 7-215083-6 | TE Connectivity | TE Store |
Micro-MaTch Series 6 Position 1.27 mm 2 Row Cable Mount Pin Header | Future Electronics |
Micro-MaTch | Transfer Multisort Elektronik |
MICRO-MATCH MOW.06P | Heilind Electronics |
One of the smallest 1.27 mm ribbon cable system. Robust design with separate contact spring functions for positioning and contact spring contacting. Particularly suitable for portable devices and uses under vibration. | Conrad |
Connector, Header, 6 Position, 2 Row | Newark Electronics |
Conn IDC Connector M 6 POS 2.54mm IDT RA Cable Mount Box | Avnet Abacus |
MICRO-MATCH MOW.06P | TE Connectivity 7-215083-6 | RS Americas |
CONNECTOR, PLUG, 6POS, 2ROW | element14 |
TE Connectivity Male cable connector, 6Contacts, Male | Distrelec |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Plug |
Product Range | Micro-MaTch Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | UL |
Colour | Red |
Connector Mounting Orientation | Cable |
Contact Resistance | 10mohm |
Contact Termination | IDC / IDT |
Current Rating | 1.5A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 1.27mm |
Material | Thermoplastic Polyester |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Working Voltage | 100V |
Where can I find additional details, specifications and documents for a 7-215083-6?
Additional datasheets, footprints and schematics for 7-215083-6 are listed on our Part Details page. You can also find images and similar parts to 7-215083-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-215083-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-215083-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-215083-6 fall under?
The 7-215083-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-215083-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-215083-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-215083-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-215083-6 have stock available?
Authorised distributors including RS, TTI Europe, Boersig, TE Store and Rapid Electronics have stock available or on a lead time for 7-215083-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-215083-6 often in real-time on the comparison pages.
What if I can't find stock of 7-215083-6?
You can fill out our help required form which you can use to request a quote for 7-215083-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.