Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
2,335
in stock
|
Buy Now | |
Rapid Electronics
from US$0.60
|
20,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
20,500
in stock
|
Buy Now | |
TTI Europe
from US$0.42
|
10,500
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
3,750
in stock
|
Buy Now | |
TE Store
from US$1.44
|
1,809
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.64
|
448
in stock
|
Buy Now | |
Distrelec
from US$0.79
|
328
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
220
in stock
|
Buy Now | |
element14
from US$1.04
|
220
in stock
|
Buy Now | |
Farnell
from US$0.93
|
220
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,500
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
Boersig
from US$0.71
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Daisy Chain | Without |
Number of Positions | 6 |
PCB Mount Orientation | Right Angle |
Ejection Latches | Without |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Termination Area Plating Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Design | Dual Beam |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A |
コネクタの高さ | 5.8mm |
Connector Height | 5.8mm, .23in |
Connector Length | .381in, 9.7mm |
Row-to-Row Spacing | 1.5mm |
Insulation Resistance | 1000MΩ |
Operating Voltage | 100VDC, 100VAC |
Mating Entry Location | Side |
Housing Color | Red |
Housing Material | Polyester - GF |
Centerline (Pitch) | .05in, 1.27mm |
UL Flammability Rating | UL 94V-0 |
Polarization | Without |
PCB Mount Retention Type | Kinked Solder Tails |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Contact Retention Type Within Housing | Press-Fit |
Locking Latch | Without |
PCB Mount Alignment | Without |
Mating Retention | Without |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
Packaging Quantity | 250 |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Header Type | Shrouded |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
Type of Connector | Female-on-Board |
製品タイプ | Connector |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .122in, 3.1mm |
Operating Temperature Range | -40 – 105°C |
Headers&Wire Housings FOB 6 POS SIDE ENTRY R/A | Rapid Electronics |
06P FMALE SIDE ENTRY MICROMAT. | TTI Europe |
Micro-MaTch Series 6 Position 1.27 mm 2 Row Pin Header | Future Electronics |
6 way side entry micro-match PCB socket | RS |
MICRO-MATCH FSID P Connector System: Cable-to-Board Number of Positions: 6 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: With Cable-to-Board 6 2.54 mm .1" | Ribbon Cable Connector | Part Number: 7-215460-6 | Internal Number: 7-215460-6 | TE Connectivity | TE Store |
Micro-MaTch | Transfer Multisort Elektronik |
TE Connectivity Angled female header, 6Contacts, Female | Distrelec |
Board-Board Connector, Receptacle, 6 Position, 2Row | Newark Electronics |
SOCKET, SIDE ENTRY, 6WAY | element14 |
Conn FFC Connector F 6 POS 2.54mm Solder RA Thru-Hole Box | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | Micro-MaTch Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Colour | Red |
Contact Resistance | 10mohm |
Contact Termination | Solder |
Current Rating | 1.5A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 1.27mm |
Material | Thermoplastic Polyester |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Working Voltage | 100V |
Where can I find additional details, specifications and documents for a 7-215460-6?
Additional datasheets, footprints and schematics for 7-215460-6 are listed on our Part Details page. You can also find images and similar parts to 7-215460-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-215460-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-215460-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-215460-6 fall under?
The 7-215460-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-215460-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-215460-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-215460-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-215460-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Future Electronics and RS have stock available or on a lead time for 7-215460-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-215460-6 often in real-time on the comparison pages.
What if I can't find stock of 7-215460-6?
You can fill out our help required form which you can use to request a quote for 7-215460-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.