Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.06
|
2,375
in stock
|
Buy Now | |
TE Store
from US$1.09
|
1,920
in stock
|
Buy Now | |
element14
from US$0.53
|
1,000
in stock
|
Buy Now | |
Farnell
from US$0.52
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
750
in stock
|
Buy Now | |
Distrelec
from US$0.96
|
750
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
337
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
Boersig
from US$0.54
|
-
|
Buy Now | |
TTI Europe
from US$0.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Right Angle |
Number of Positions | 4 |
Ejection Latches | Without |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Termination Area Plating Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Design | Dual Beam |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A |
Connector Length | 7.1mm, .27in |
Connector Height | .23in, 5.8mm |
コネクタの高さ | 5.8mm |
Row-to-Row Spacing | 1.5mm |
Insulation Resistance | 1000MΩ |
Operating Voltage | 100VDC, 100VAC |
Mating Entry Location | Side |
Housing Color | Red |
Housing Material | Polyester - GF |
Centerline (Pitch) | .05in, 1.27mm |
UL Flammability Rating | UL 94V-0 |
Polarization | Without |
PCB Mount Retention Type | Kinked Solder Tails |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Contact Retention Type Within Housing | Press-Fit |
Locking Latch | Without |
PCB Mount Alignment | Without |
Mating Retention | Without |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
Packaging Quantity | 250 |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Header Type | Shrouded |
Connector & Housing Type | Receptacle |
Type of Connector | Female-on-Board |
Connector Type | Connector Assembly |
製品タイプ | Connector |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .122in, 3.1mm |
Operating Temperature Range | -40 – 105°C |
4 way side entry micro-match PCB socket | RS |
MICRO-MATCH FSID P Connector System: Cable-to-Board Number of Positions: 4 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: With Cable-to-Board 4 2.54 mm .1" | Ribbon Cable Connector | Part Number: 7-215460-4 | Internal Number: 7-215460-4 | TE Connectivity | TE Store |
CONNECTOR, RCPT, 4POS, 2ROW, 1.27MM | element14 |
Headers&Wire Housings FOB 4 POS SIDE ENTRY R/A | Rapid Electronics |
TE Connectivity MICRO-MATCH FSID P Board Connector 4 Con | Distrelec |
Board-Board Connector, Receptacle, 4 Position, 2Row | Newark Electronics |
Conn FFC Connector F 4 POS 2.54mm Solder RA Thru-Hole Box | Avnet America |
04P FMALE SIDE ENTRY MICROMAT. | TTI Europe |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | Micro-MaTch Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Colour | Red |
Contact Resistance | 10mohm |
Contact Termination | Solder |
Current Rating | 1.5A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 1.27mm |
Material | Thermoplastic Polyester |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Working Voltage | 100V |
Where can I find additional details, specifications and documents for a 7-215460-4?
Additional datasheets, footprints and schematics for 7-215460-4 are listed on our Part Details page. You can also find images and similar parts to 7-215460-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-215460-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-215460-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-215460-4 fall under?
The 7-215460-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-215460-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-215460-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-215460-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-215460-4 have stock available?
Authorised distributors including RS, TE Store, element14, Farnell and Rapid Electronics have stock available or on a lead time for 7-215460-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-215460-4 often in real-time on the comparison pages.
What if I can't find stock of 7-215460-4?
You can fill out our help required form which you can use to request a quote for 7-215460-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.