Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
1,440
in stock
|
Buy Now | |
Boersig
from US$0.47
|
37,500
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
34,000
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
26,750
in stock
|
Buy Now | |
element14
from US$0.63
|
8,750
in stock
|
Buy Now | |
Farnell
from US$0.58
|
8,750
in stock
|
Buy Now | |
TE Store
from US$1.25
|
7,226
in stock
|
Buy Now | |
RS Americas
from US$1.33
|
2,920
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
1,088
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$0.75
|
980
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.62
|
653
in stock
|
Buy Now | |
SOS electronic
from US$0.48
|
230
in stock
|
Buy Now | |
Conrad
from US$1.22
|
117
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Compona
-
|
1,527
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
Avnet Asia
from US$0.65
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Standard |
Number of Positions | 4 |
Ejection Latches | Without |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Design | Press-Fit |
Connector Length | .338in, 8.6mm |
Connector Height | .27in, 6.8mm |
Wire Size | 28AWG, .08 – .09mm² |
コネクタの高さ | 6.8mm |
Accepts Wire Insulation Diameter Range | .035 – .039in, .8 – 1mm |
Row-to-Row Spacing | 1.5mm |
Insulation Resistance | 1000MΩ |
Operating Voltage | 100VDC, 100VAC |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Polyester - GF |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Polarization | With |
PCB Mount Alignment | Without |
Contact Retention Type Within Housing | Press-Fit |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Mating Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 250 |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Connector Type | Connector Assembly |
Header Type | Shrouded |
Connector & Housing Type | Plug |
Type of Connector | Male-On-Wire |
Wire/Cable Type | Ribbon Cable |
Connector & Contact Terminates To | Wire & Cable |
製品タイプ | Connector |
Connector System | Cable-to-Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 105°C |
MICRO-MATCH Series 4 Position 1.27 mm Dual Row Wire to Board Header | Future Electronics |
04P MALE IDC MICRO-MATCH | TTI Europe |
CONNECTOR, PLUG, 4POS, 2ROW | element14 |
MICRO-MATCH MOW.04P Connector System: Cable-to-Board Number of Positions: 4 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in PCB Mount Retention: Without Cable-to-Board 4 1.27 mm .05" | Male-On-Wire Connector & Micro-Match | Part Number: 7-215083-4 | Internal Number: 7-215083-4 | TE Connectivity | TE Store |
Micro-MaTch | RS Americas |
4way micro-match cable plug,1.27mm pitch | RS |
Connector, Plug, 1.27Mm, 4 Position | Newark Electronics |
Headers&Wire Housings MOW 04P 28 AWG | Rapid Electronics |
TE Connectivity Male cable connector, 4Contacts, Male | Distrelec |
Connector IDC Micro-MaTch M 4P P2,54 Cable | SOS electronic |
One of the smallest 1.27 mm ribbon cable system. Robust design with separate contact spring functions for positioning and contact spring contacting. Particularly suitable for portable devices and uses under vibration. | Conrad |
Conn IDC Connector M 4 POS 2.54mm IDT RA Cable Mount Box | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Plug |
Product Range | Micro-MaTch Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Colour | Red |
Connector Mounting Orientation | Cable |
Contact Resistance | 10mohm |
Contact Termination | IDC / IDT |
Current Rating | 1.5A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 1.27mm |
Material | Thermoplastic Polyester |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Working Voltage | 100V |
Where can I find additional details, specifications and documents for a 7-215083-4?
Additional datasheets, footprints and schematics for 7-215083-4 are listed on our Part Details page. You can also find images and similar parts to 7-215083-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-215083-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-215083-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-215083-4 fall under?
The 7-215083-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-215083-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-215083-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-215083-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-215083-4 have stock available?
Authorised distributors including Boersig, Future Electronics, TTI Europe, element14 and Farnell have stock available or on a lead time for 7-215083-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-215083-4 often in real-time on the comparison pages.
What if I can't find stock of 7-215083-4?
You can fill out our help required form which you can use to request a quote for 7-215083-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.