Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
5,820
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
61,500
in stock
|
Buy Now | |
TE Store
from US$0.54
|
9,541
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
5,820
in stock
|
Buy Now | |
element14
from US$0.26
|
5,820
in stock
|
Buy Now | |
Avnet Abacus
-
|
40,500
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
Ejection Latches | Without |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Termination Area Plating Material | Tin |
Contact Design | Press-Fit |
Contact Mating Area Plating Material Thickness | 118.11 – 196.85µin, 3 – 5µm |
Contact Mating Area Plating Material | Tin |
Connector Length | .15in, 3.81mm |
コネクタの高さ | 6.9mm |
PCB Thickness (Recommended) | .062in, 1.6mm |
Connector Height | 6.9mm, .27in |
Row-to-Row Spacing | 1.5mm |
Operating Voltage | 100VDC, 100VAC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Red |
Housing Material | Polyester - GF |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Kinked Solder Tails |
Mating Retention | Without |
Polarization | Without |
Mating Alignment Type | Polarization |
Contact Retention Type Within Housing | Press-Fit |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Solder Process Feature | Board Standoff |
Circuit Application | Signal |
実装方法 | Reel |
Packaging Quantity | 2500 |
Packaging Method | Reel |
Header Type | Shrouded |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Connector |
Connector & Housing Type | Plug |
Connector System | Board-to-Board |
Termination Post & Tail Length | .122in, 3.1mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C |
04P MALE TOP ENTRY MICROMATCH | TTI Europe |
04P.MICRO-MATCH MOB Connector System: Board-to-Board Number of Positions: 4 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in PCB Mount Retention: With Board-to-Board 4 1.27 mm .05" | Male-On-Board Connector & Micro-Match | Part Number: 215464-4 | Internal Number: 215464-4 | TE Connectivity | TE Store |
Headers&Wire Housings MOB 4 POS VERT | Rapid Electronics |
TE Connectivity 04P.MICRO-MATCH MOB Board Connector 4 Co | Distrelec |
Board-To-Board Connector, Vertical, Micro-Match Series, Through Hole, Plug, 4, 1.27 Mm Rohs Compliant: Yes |Amp Te Connectivity 215464-4 | Newark Electronics |
CONNECTOR, 4WAY, VERTICAL, 1.27 | element14 |
Conn FFC Connector M 4 POS 2.54mm Solder ST Thru-Hole T/R | Avnet Abacus |
All MALE-ON-BOARD CONNECTOR (36) | Future Electronics |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Plug |
Product Range | Micro-MaTch Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Vertical |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 215464-4?
Additional datasheets, footprints and schematics for 215464-4 are listed on our Part Details page. You can also find images and similar parts to 215464-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 215464-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 215464-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 215464-4 fall under?
The 215464-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 215464-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 215464-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 215464-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 215464-4 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 215464-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 215464-4 often in real-time on the comparison pages.
What if I can't find stock of 215464-4?
You can fill out our help required form which you can use to request a quote for 215464-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.