Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Daisy Chain | Without |
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
Ejection Latches | Without |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Termination Area Plating Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Mating Area Plating Material | Tin |
Contact Design | Dual Beam |
Connector Length | .279in, 7.1mm |
Connector Height | .24in, 6.1mm |
コネクタの高さ | 6.1mm |
Row-to-Row Spacing | 1.5mm |
Operating Voltage | 100VAC, 100VDC |
Insulation Resistance | 1000MΩ |
Mating Entry Location | Bottom |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | PA 4.6 |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Locking Latch | Without |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Retention | Without |
Contact Retention Type Within Housing | Press-Fit |
Assembly Process Feature | Vacuum Tape |
Solder Process Feature | Board Standoff |
Circuit Application | Signal |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 1200 |
製品タイプ | Connector |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Connector Type | Connector Assembly |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°C |
Mm 4P Fib Smd Connector |Te Connectivity 7-188431-4 | Newark Electronics |
Special Order: MM 4P FIB SMD CONNECTOR Connector System: Cable-to-Board Number of Positions: 4 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Cable-to-Board 4 2.54 mm .1" | Ribbon Cable Connector | Part Number: 7-188431-4 | Internal Number: 7-188431-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 7-188431-4?
Additional datasheets, footprints and schematics for 7-188431-4 are listed on our Part Details page. You can also find images and similar parts to 7-188431-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-188431-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-188431-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-188431-4 fall under?
The 7-188431-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-188431-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-188431-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-188431-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-188431-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 7-188431-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-188431-4 often in real-time on the comparison pages.
What if I can't find stock of 7-188431-4?
You can fill out our help required form which you can use to request a quote for 7-188431-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.