Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
4,860
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
57,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
31,500
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
25,250
in stock
|
Buy Now | |
Farnell
from US$0.79
|
25,250
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
11,750
in stock
|
Buy Now | |
TE Store
from US$1.14
|
4,190
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
1,216
in stock
|
Buy Now | |
element14
from US$0.84
|
1,144
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
624
in stock
|
Buy Now | |
Conrad
from US$1.22
|
270
in stock
|
Buy Now | |
Boersig
from US$0.56
|
248
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
225
in stock
|
Buy Now | |
SOS electronic
from US$0.44
|
160
in stock
|
Buy Now | |
Avnet Abacus
-
|
45,000
in stock
|
Buy Now | |
Compona
-
|
220
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
Avnet Asia
from US$0.59
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
Ejection Latches | Without |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Design | Dual Beam |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | 1.5mm |
Connector Height | 4mm, .16in |
PCB Thickness (Recommended) | .062in, 1.6mm |
Connector Length | .279in, 7.1mm |
コネクタの高さ | 4mm |
Operating Voltage | 100VDC, 100VAC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | 1.27mm, .05in |
Mating Entry Location | Top |
Housing Color | Red |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
Contact Retention Type Within Housing | Press-Fit |
Mating Alignment | Without |
PCB Mount Alignment | Without |
Polarization | Without |
Mating Retention | Without |
Panel Mount Feature | Without |
Locking Latch | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Kinked Solder Tails |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
Packaging Quantity | 250 |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Connector Type | Connector Assembly |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
Type of Connector | Female-on-Board |
製品タイプ | Connector |
Termination Post & Tail Length | 3.1mm, .122in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C |
Headers&Wire Housings MICRO-MATCH FOB.04P | Rapid Electronics |
04P FMALE TOP ENTRY MICROMATCH | TTI Europe |
CONN, RCPT, 4POS, 2ROW, TH | Farnell |
Micro-MaTch 4 Position 1.27 mm Pitch Vertical Female-on-Board Connector | Future Electronics |
Connector pcb female 4 way Micro-Match | RS |
MICRO-MATCH FOB.04P Connector System: Board-to-Board Wire-to-Board Number of Positions: 4 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in PCB Mount Retention: With Board-to-Board 4 1.27 mm | Female-On-Board Connector & Top Entry | Part Number: 7-215079-4 | Internal Number: 7-215079-4 | TE Connectivity | TE Store |
Connector, Rcpt, 4Pos, 2Row, 1.27Mm | Newark Electronics |
CONNECTOR, RCPT, 4POS, 2ROW, 1.27MM | element14 |
TE Connectivity Straight female header, 4Contacts, Female | Distrelec |
One of the smallest 1.27 mm Ribbon cable systems. Robust Design with separate functions for Positioning and Contact spring contacting.Particularly suitable for portable Devices and Applications under Vibration. | Conrad |
Micro-MaTch | Transfer Multisort Elektronik |
Connector Micro-MaTch F 4P P2,54 THT | SOS electronic |
Conn FFC Connector F 4 POS 2.54mm Solder ST Thru-Hole Box | Avnet Abacus |
Micro-Match Series 2.54mm 4 Way 2 Row Straight PCB Female-On-Board | TE Connectivity 7-215079-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | Micro-MaTch Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | UL |
Colour | Red |
Contact Resistance | 10mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 1.5A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Insulator Material | Thermoplastic |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Working Voltage | 100V |
Where can I find additional details, specifications and documents for a 7-215079-4?
Additional datasheets, footprints and schematics for 7-215079-4 are listed on our Part Details page. You can also find images and similar parts to 7-215079-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-215079-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-215079-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-215079-4 fall under?
The 7-215079-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-215079-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-215079-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-215079-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-215079-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Farnell and Future Electronics have stock available or on a lead time for 7-215079-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-215079-4 often in real-time on the comparison pages.
What if I can't find stock of 7-215079-4?
You can fill out our help required form which you can use to request a quote for 7-215079-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.