Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
1,310
in stock
|
Buy Now | |
TE Store
from US$1.30
|
61,835
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
18,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
7,343
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
7,200
in stock
|
Buy Now | |
element14
from US$0.93
|
4,232
in stock
|
Buy Now | |
Farnell
from US$0.62
|
4,027
in stock
|
Buy Now | |
Conrad
from US$1.22
|
779
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
490
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
275
in stock
|
Buy Now | |
Avnet Abacus
-
|
429,300
in stock
|
Buy Now | |
RS Americas
from US$1.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.66
|
-
|
Buy Now | |
Boersig
from US$0.62
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Standard |
Ejection Latches | Without |
Number of Positions | 4 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Termination Area Plating Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Tin |
Contact Design | Dual Beam |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1.5A |
Connector Length | .578in, 14.7mm |
コネクタの高さ | 5.3mm |
Connector Height | 5.3mm, .21in |
Row-to-Row Spacing | 1.5mm |
Operating Voltage | 100VAC, 100VDC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | PA 4.6 |
Housing Color | Red |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Polarization | With |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Retention | Without |
Contact Retention Type Within Housing | Press-Fit |
Panel Mount Feature | Without |
Locking Latch | Without |
Circuit Application | Signal |
For Use With | Male-In-Wire/Male-On-Board |
Solder Process Feature | Board Standoff |
Assembly Process Feature | Vacuum Tape |
実装方法 | Reel |
Packaging Quantity | 900 |
Packaging Method | Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Connector Type | Connector Assembly |
Type of Connector | Female-on-Board |
Connector & Housing Type | Receptacle |
製品タイプ | Connector |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°C |
MICRO-MATCH SMD FTE Connector System: Board-to-Board Number of Positions: 4 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in PCB Mount Retention: Without Board-to-Board 4 1.27 mm .05" | Female-On-Board Connector & Top Entry | Part Number: 7-188275-4 | Internal Number: 7-188275-4 | TE Connectivity | TE Store |
Micro-MaTch 4 Position 1.27 mm Pitch Female on Board Connector | Future Electronics |
Micro-MaTch | Transfer Multisort Elektronik |
Conn FFC Connector F 4 POS 2.54mm Solder ST SMD T/R | Avnet America |
CONNECTOR, RECEPTACLE, SMT, 1.27MM, 4WAY | element14 |
4 way surface mount socket,1.27mm pitch | RS |
Micro Match is a strong series, of spring bar on the circuit board soldered, via pin strips in insulation displacement connection sstechnik, up to the SMD products this series offers a variety of application possibilities.This text is machine translated. | Conrad |
Pcb Rcpt, Board-To-Board, 4Pos, 2Row | Newark Electronics |
04P SMT FMALE TOP ENTRY | TTI Europe |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | Micro-MaTch Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (12-Jan-2017) |
Contact Resistance | 50mohm |
Contact Termination | Solder |
Lead Spacing | 1.27mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Voltage Rating VAC | 230V |
Wire Size AWG Max | 28AWG |
Where can I find additional details, specifications and documents for a 7-188275-4?
Additional datasheets, footprints and schematics for 7-188275-4 are listed on our Part Details page. You can also find images and similar parts to 7-188275-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-188275-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-188275-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-188275-4 fall under?
The 7-188275-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-188275-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-188275-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-188275-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-188275-4 have stock available?
Authorised distributors including TE Store, Future Electronics, Transfer Multisort Elektronik, Avnet America and element14 have stock available or on a lead time for 7-188275-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-188275-4 often in real-time on the comparison pages.
What if I can't find stock of 7-188275-4?
You can fill out our help required form which you can use to request a quote for 7-188275-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.