Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.96
|
2,798
in stock
|
Buy Now | |
Rapid Electronics
from US$1.88
|
2,798
in stock
|
Buy Now | |
Chip One Stop
from US$1.58
|
2,798
in stock
|
Buy Now | |
Farnell
from US$4.66
|
2,250
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
-
|
Buy Now | |
Avnet America
from US$1.38
|
-
|
Buy Now | |
RS Americas
from US$1.70
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Green |
Number of Rows | 2 |
Number of Positions | 2 |
Blank Cavity Position | 4, 3 |
Mating Pin Diameter | .098in, 2.5mm |
Height | 32.9mm, 1.2952in |
Width | 31mm, 1.22in |
Length | 32.9mm, 1.2953in |
Nominal Voltage Architecture | 24V, 42V, 12V, 48V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .276in, 7mm |
Degree of Protection | IP69K |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Polarized | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | 7mm, .276in |
Connector System | Wire-to-Wire |
Sealable | Yes |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Circular DIN Conn 2.5MM SOCKET HSG ASSY GREEN 2 | Rapid Electronics |
TE Connectivity Conn Circular SKT 2 POS ST Cable Mount 2 Terminal 1 Port Automotive Bag | Distrelec |
AUTOMOTIVE HOUSING, RCPT, 2POS, PBT GF | Farnell |
2.5Mm Socket Hsg Assembly(Green 2 Pos) |Amp Te Connectivity 7-1813099-3 | Newark Electronics |
2.5MM SOCKET HSG ASSEMBLY(GREEN 2 POS) | Avnet America |
2.5mm SOCKET HSG ASSEMBLY(GREEN 2 POS) | TE Connectivity 7-1813099-3 | RS Americas |
Where can I find additional details, specifications and documents for a 7-1813099-3?
Additional datasheets, footprints and schematics for 7-1813099-3 are listed on our Part Details page. You can also find images and similar parts to 7-1813099-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1813099-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1813099-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1813099-3 fall under?
The 7-1813099-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 7-1813099-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1813099-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1813099-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1813099-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 7-1813099-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1813099-3 often in real-time on the comparison pages.
What if I can't find stock of 7-1813099-3?
You can fill out our help required form which you can use to request a quote for 7-1813099-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.