Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0965577-1,
CB3852-000 |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
595
in stock
|
Buy Now | |
TE Store
from US$0.55
|
46,993
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
9,000
in stock
|
Buy Now | |
element14
from US$1.20
|
4,136
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
4,036
in stock
|
Buy Now | |
Farnell
from US$0.70
|
4,036
in stock
|
Buy Now | |
Rapid Electronics
from US$1.31
|
3,528
in stock
|
Buy Now | |
TTI Europe
from US$0.57
|
3,484
in stock
|
Buy Now | |
Distrelec
from US$1.03
|
3,320
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.77
|
1,085
in stock
|
Buy Now | |
Boersig
from US$0.63
|
441
in stock
|
Buy Now | |
Chip One Stop
from US$1.10
|
208
in stock
|
Buy Now | |
Conrad
from US$1.41
|
89
in stock
|
Buy Now | |
Power and Signal Group
-
|
51,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PA |
Cable Exit Angle | 90 (Right Angle) |
Number of Positions | 4, 7 |
Cable Bundle Diameter | 8.5mm, .334in |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Strain Relief | Without |
Accessory Type | Cover |
Connector System | Wire-to-Device, Wire-to-Board |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
COVER 90DEG Connector Backshell Product Type: Backshell Primary Product Material: PA6 Sealable: No Operating Temperature Range: -40 – 248 °F Operating Temperature Range: -40 – 120 °C Backshell PA6 | Circular Din Backshell | Part Number: 965577-1 | Internal Number: 965577-1 | Alias Number: AMPS-0-0965577-1 | TE Connectivity | TE Store |
Industrial Commercial Transportation, COVER 90DEG | Future Electronics |
BACKSHELL, R/A CONDUIT NW8.5 | element14 |
Backshell, R/A Conduit Nw8.5 | Newark Electronics |
TE 965577-1 Cap 90 Degree for Corrugated Tubes NW 8.5 | Rapid Electronics |
TE Connectivity - AMP Connectors COVER 90DEG | Distrelec |
Accessories: cable hood and fastener | Transfer Multisort Elektronik |
This plug-connector displays its excellent electric properties through rational processing and high stress. For single hole mounting, simple processing and device plug-in is provided.Typical applications: sensors, solenoid valves or power supplies. | Conrad |
Cover, 90 degree | Power and Signal Group |
Connector Accessories Strain Relief Nylon 6/6 Black Loose Piece | Avnet Abacus |
COVER 90DEG | TE Connectivity 965577-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
Cable Exit Angle | 90° |
Colour | Black |
Material | Glass Filled PBT |
Where can I find additional details, specifications and documents for a 965577-1?
Additional datasheets, footprints and schematics for 965577-1 are listed on our Part Details page. You can also find images and similar parts to 965577-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 965577-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 965577-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 965577-1 fall under?
The 965577-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 965577-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 965577-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 965577-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 965577-1 have stock available?
Authorised distributors including TE Store, Future Electronics, element14, Newark Electronics and Farnell have stock available or on a lead time for 965577-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 965577-1 often in real-time on the comparison pages.
What if I can't find stock of 965577-1?
You can fill out our help required form which you can use to request a quote for 965577-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.