Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MT78612 |
Prices starting from US$1.57
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.81
|
1,395
in stock
|
Buy Now | |
Rapid Electronics
from US$4.70
|
1,395
in stock
|
Buy Now | |
Chip One Stop
from US$3.65
|
1,395
in stock
|
Buy Now | |
Farnell
from US$4.69
|
1,150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.57
|
74
in stock
|
Buy Now | |
Newark Electronics
from US$3.82
|
-
|
Buy Now | |
Avnet America
from US$3.92
|
-
|
Buy Now | |
element14
from US$4.62
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Grounding Provision | Without |
---|---|
Socket Type | Solder |
Pole Configuration | 2 |
Mounting Type | Flanged |
Accessory Type | Socket |
Product Type | Socket |
Relay Sockets&Hardware 8-Pole solder termin | Rapid Electronics |
TE Connectivity MT78612 IC Socket Solder | Distrelec |
Socket | Transfer Multisort Elektronik |
Mt78612 |Amp Te Connectivity 7-1415043-1 | Newark Electronics |
Conn Relay Socket SKT 8 POS Solder ST Panel Mount | Avnet America |
Relay Sockets & Hardware 8-Pole solder termin | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Socket Mounting | Panel |
---|---|
Socket Terminals | - |
No. of Pins | 8Pins |
Current Rating | 10A |
Voltage Rating | 240V |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 7-1415043-1?
Additional datasheets, footprints and schematics for 7-1415043-1 are listed on our Part Details page. You can also find images and similar parts to 7-1415043-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1415043-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1415043-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1415043-1 fall under?
The 7-1415043-1 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 7-1415043-1 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1415043-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1415043-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1415043-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 7-1415043-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1415043-1 often in real-time on the comparison pages.
What if I can't find stock of 7-1415043-1?
You can fill out our help required form which you can use to request a quote for 7-1415043-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.