Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-7-1393090-1,
CE0540-000, 7-1393090-1 |
Prices starting from US$14.02
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$21.53
|
403
in stock
|
Buy Now | |
Rapid Electronics
from US$16.72
|
403
in stock
|
Buy Now | |
Chip One Stop
from US$15.20
|
403
in stock
|
Buy Now | |
Farnell
from US$33.28
|
324
in stock
|
Buy Now | |
Newark Electronics
from US$16.42
|
-
|
Buy Now | |
Avnet America
from US$14.02
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 80g, 2.824oz |
---|---|
Contact Number of Poles | 2 |
Terminal Type | Plug-In |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 10A |
Contact Arrangement | 2 Form C (CO) |
Contact Current Class | 16A, 5 – 10A |
Length Class (Mechanical) | 35 – 40mm |
Product Length | 1.402in, 35.6mm |
Product Height | 2.244in, 57mm |
Width Class (Mechanical) | 30 – 40mm |
Product Width | 35.5mm, 1.398in |
Insulation Clearance Class | 2.5 – 4mm |
Insulation Clearance Between Contact & Coil | 2.8mm, .11in |
Insulation Creepage Between Contact & Coil | 4mm, .157in |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Special Features | LED, Electrical Indicator, UL Coil Insulation Class B |
Contact Limiting Making Current | 20A |
Coil Power Rating AC | 2.32VA, 1.96VA |
Actuating System | AC |
Coil Resistance | 8300Ω |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Contact Switching Load (Min) | 10mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 2500V, 2500Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Limiting Breaking Current | 10A |
Coil Voltage Rating | 230VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, AC |
Contact Voltage Rating | 240VAC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Creepage Class | 3 – 5.5mm |
Coil Power Rating Class | 2 – 3VA |
Relay Mounting Type | Socket |
Packaging Method | Box & Tray |
実装方法 | Box & Tray |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature Class | 0 – 50°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 50°C, 122°F |
Operating Temperature Range | -40 – 50°C |
General Purpose Relays MT228230 | Rapid Electronics |
TE Connectivity Power/Signal Relay 2 Form C DPDT Moment | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
General Purpose Relays Mt228230 |Amp Te Connectivity 7-1393090-1 | Newark Electronics |
Electromechanical Relay DPDT 20A 230VAC 8.3KOhm Socket | Avnet America |
General Purpose Relays DPDT 10A 230VAC PWR MULTIMODE RELAY | Sager |
Where can I find additional details, specifications and documents for a 7-1393090-1?
Additional datasheets, footprints and schematics for 7-1393090-1 are listed on our Part Details page. You can also find images and similar parts to 7-1393090-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393090-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393090-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393090-1 fall under?
The 7-1393090-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1393090-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393090-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393090-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393090-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 7-1393090-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393090-1 often in real-time on the comparison pages.
What if I can't find stock of 7-1393090-1?
You can fill out our help required form which you can use to request a quote for 7-1393090-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.