Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1393090-6 |
Prices starting from US$14.41
Product Weight | 80g, 2.824oz |
---|---|
Contact Current Class | 16A, 5 – 10A |
Terminal Type | Plug-In |
Contact Arrangement | 2 Form C (CO) |
Contact Number of Poles | 2 |
Contact Current Rating (Max) | 10A |
Contact Material | AgNi90/10 |
Width Class (Mechanical) | 30 – 40mm |
Length Class (Mechanical) | 35 – 40mm |
Product Length | 1.402in, 35.6mm |
Product Height | 2.244in, 57mm |
Insulation Clearance Class | 2.5 – 4mm |
Insulation Clearance Between Contact & Coil | 2.8mm, .11in |
Product Width | 1.398in, 35.5mm |
Insulation Initial Dielectric Between Contacts & Coil | 2500V, 2500Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Limiting Continuous Current | 10A |
Contact Limiting Short-Time Current | 10A |
Contact Switching Load (Min) | 10mA @ 12V |
Coil Power Rating DC | 1300mW |
Coil Special Features | Electrical Indicator, UL Coil Insulation Class B, LED |
Coil Power Rating Class | 1000 – 1500mW |
Contact Limiting Breaking Current | 10A |
Contact Voltage Rating | 240VAC |
Contact Switching Voltage (Max) | 400VAC |
Coil Magnetic System | Monostable, DC |
Contact Limiting Making Current | 20A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Resistance | 110Ω |
Insulation Creepage Between Contact & Coil | .157in, 4mm |
Insulation Creepage Class | 3 – 5.5mm |
Actuating System | DC |
Coil Voltage Rating | 12VDC |
Relay Mounting Type | Socket |
実装方法 | Carton |
Packaging Method | Carton |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Ambient Temperature (Max) | 60°C, 140°F |
Operating Temperature Range | -45 – 60°C |
Environmental Category of Protection | RTI |
General Purpose Relays MT223012 | Rapid Electronics |
TE Connectivity Power/Signal Relay 2 Form C DPDT Moment | Distrelec |
Electromechanical Relay DPDT 20A 12VDC 110Ohm Socket | Avnet America |
General Purpose Relays DPDT 10A 12VDC POWER MULTIMODE RELAY | Sager |
Where can I find additional details, specifications and documents for a 5-1393090-6?
Additional datasheets, footprints and schematics for 5-1393090-6 are listed on our Part Details page. You can also find images and similar parts to 5-1393090-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393090-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393090-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393090-6 fall under?
The 5-1393090-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1393090-6 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393090-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393090-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393090-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Farnell have stock available or on a lead time for 5-1393090-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393090-6 often in real-time on the comparison pages.
What if I can't find stock of 5-1393090-6?
You can fill out our help required form which you can use to request a quote for 5-1393090-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.