Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-8-1393163-4,
CE0555-000, 8-1393163-4, MT78745- |
Prices starting from US$6.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.83
|
220
in stock
|
Buy Now | |
element14
from US$11.21
|
220
in stock
|
Buy Now | |
Rapid Electronics
from US$8.10
|
14
in stock
|
Buy Now | |
Conrad
from US$18.30
|
7
in stock
|
Buy Now | |
Heilind Electronics
-
|
331
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
110
in stock
|
Buy Now | |
Newark Electronics
from US$11.65
|
-
|
Buy Now | |
Avnet America
from US$9.30
|
-
|
Buy Now | |
RS Americas
from US$12.67
|
-
|
Buy Now | |
Distrelec
from US$13.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Polyamide |
---|---|
Grounding Provision | Without |
Socket Type | DIN Rail Mount |
Pole Configuration | 2 |
Mounting Type | DIN Rail Snap Mount |
For Use With | Multimode Relays |
Terminal Configuration | Screw Terminal |
Accessory Type | DIN Rail Socket |
Product Type | Socket |
RELAY SOCKET, 8PIN, DIN RAIL | Farnell |
TE Connectivity MT78745 Relay Socket 240VAC 10A 8-Pin for MT Series Relays | Rapid Electronics |
Additional technical information: Housing material: Polyamide socket type:DIN rail mounting | Conrad |
MT78745 | Heilind Electronics |
Relay Socket, 8Pin, Din Rail Rohs Compliant: Yes |Schrack Te Connectivity 8-1393163-4 | Newark Electronics |
Circular Connector, MT78745 | TE Connectivity 8-1393163-4 | RS Americas |
TE Connectivity - Schrack Relay Socket, 10A, 400V, Screw Terminal | Distrelec |
Relay Sockets & Hardware DIN-rail SCKT w/SCRW | Sager |
Where can I find additional details, specifications and documents for a 8-1393163-4?
Additional datasheets, footprints and schematics for 8-1393163-4 are listed on our Part Details page. You can also find images and similar parts to 8-1393163-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393163-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393163-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393163-4 fall under?
The 8-1393163-4 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 8-1393163-4 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393163-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393163-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393163-4 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Conrad and Heilind Electronics have stock available or on a lead time for 8-1393163-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393163-4 often in real-time on the comparison pages.
What if I can't find stock of 8-1393163-4?
You can fill out our help required form which you can use to request a quote for 8-1393163-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.