Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CE0522-000,
AMPS-3-1415035-1, MT78755 |
Prices starting from US$3.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.62
|
368
in stock
|
Buy Now | |
Rapid Electronics
from US$7.97
|
369
in stock
|
Buy Now | |
element14
from US$8.33
|
324
in stock
|
Buy Now | |
Farnell
from US$7.62
|
324
in stock
|
Buy Now | |
Newark Electronics
from US$3.58
|
111
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.72
|
64
in stock
|
Buy Now | |
TTI Europe
from US$5.22
|
25
in stock
|
Buy Now | |
Conrad
from US$12.12
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$8.40
|
1
in stock
|
Buy Now | |
Avnet America
from US$6.64
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Polyamide |
---|---|
Socket Type | DIN Rail Mount |
Pole Configuration | 2 |
Mounting Type | DIN Rail Snap Mount, Snap-On DIN Rail, DIN Rail |
For Use With | Multimode Relays |
Product Type | Socket |
Accessory Type | DIN Rail Socket |
Relay Sockets&Hardware 125 VDC 2 FORM C | Rapid Electronics |
TE Connectivity MT78755 IC Socket Solder | Distrelec |
SOCKET, DIN, 8 PIN | element14 |
Relay Socket, 10A | Newark Electronics |
Socket | Transfer Multisort Elektronik |
RELAY SOCKET | TTI Europe |
Additional technical information: Housing material: Polyamide socket type:DIN rail mounting | Conrad |
Conn Relay Socket SKT 8 POS Screw ST | Avnet America |
Relay Sockets & Hardware 125 VDC, 2 FORM C DPDT,2/CO,TIME DELAY | Sager |
Where can I find additional details, specifications and documents for a 3-1415035-1?
Additional datasheets, footprints and schematics for 3-1415035-1 are listed on our Part Details page. You can also find images and similar parts to 3-1415035-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1415035-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1415035-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1415035-1 fall under?
The 3-1415035-1 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 3-1415035-1 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1415035-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1415035-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1415035-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for 3-1415035-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1415035-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1415035-1?
You can fill out our help required form which you can use to request a quote for 3-1415035-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.