1415013-1 Relays by TE Connectivity

MT228012

Status: Active
Series: -
RoHS: Unknown
Aliases: MT228012
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Product Weight 80g, 2.824oz
Contact Material AgNi90/10
Terminal Type Plug-In
Contact Arrangement 2 Form C (CO)
Contact Number of Poles 2
Contact Current Rating (Max) 10A
Contact Current Class 5 – 10A, 16A
Width Class (Mechanical) 30 – 40mm
Length Class (Mechanical) 35 – 40mm
Product Height 2.244in, 57mm
Product Length 1.402in, 35.6mm
Insulation Clearance Class 2.5 – 4mm
Insulation Clearance Between Contact & Coil 2.8mm, .11in
Product Width 1.398in, 35.5mm
Height Class (Mechanical) 50 – 60mm
Contact Switching Load (Min) 10mA @ 12V
Insulation Initial Dielectric Between Open Contacts 1500Vrms
Contact Limiting Short-Time Current 10A
Coil Magnetic System Monostable, AC
Actuating System AC
Contact Limiting Continuous Current 10A
Coil Special Features Electrical Indicator, UL Coil Insulation Class B, LED
Coil Power Rating AC 2.19VA, 1.86VA
Coil Resistance 24Ω
Insulation Initial Dielectric Between Contacts & Coil 2500Vrms, 2500V
Contact Voltage Rating 240VAC
Contact Limiting Making Current 20A
Insulation Initial Dielectric Between Coil & Contact Class 1500 – 2500V
Insulation Initial Dielectric Between Adjacent Contacts 2500Vrms
Coil Voltage Rating 12VAC
Contact Limiting Breaking Current 10A
Insulation Creepage Between Contact & Coil .157in, 4mm
Coil Power Rating Class 2 – 3VA
Insulation Creepage Class 3 – 5.5mm
Contact Switching Voltage (Max) 400VAC
Relay Mounting Type Socket
Packaging Method Carton
実装方法 Carton
Power Relay Type Industrial Panel Plug-In
Operating Temperature Range -40 – 50°C
Environmental Ambient Temperature Class 0 – 50°C
Environmental Category of Protection RTI
Environmental Ambient Temperature (Max) 122°F, 50°C


Alternative Descriptions

General Purpose Relays MT228012 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1415013-1?

Additional datasheets, footprints and schematics for 1415013-1 are listed on our Part Details page. You can also find images and similar parts to 1415013-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1415013-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1415013-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1415013-1 fall under?

The 1415013-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1415013-1 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1415013-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1415013-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1415013-1 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1415013-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1415013-1 often in real-time on the comparison pages.

What if I can't find stock of 1415013-1?

You can fill out our help required form which you can use to request a quote for 1415013-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay