Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Sleeve Material | PVF2 |
---|---|
Plating Material | Tin |
Insulation Support Sleeve Material | Copper |
Insulation Material | PVF2 |
Splice Material | Copper |
Splice Features | Standard |
Insulation Type | Pre-Insulated |
Stripe Color | Yellow |
Number of Serrations | 8 |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Class | 2 |
Overall Length | 1.656in, 42.06mm |
Wire Insulation Diameter (Max) | 5.588mm, .22in |
Barrel Inside Diameter (Min) | 3.28mm, .129in |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 3 – 6mm² |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Insulated | Yes |
Serrated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Style | Standard |
Barrel Type | Closed Barrel |
Accessory Type | Splice |
Support Style | Insulation Support |
Discrete Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | 150°C, 302°F |
Splice Butt Pvf2 Pidg 12-10 |Amp Te Connectivity 696429-1 | Newark Electronics |
Splice Terminal 10-12AWG 42.06mm Tin-Lead Loose Piece | Avnet America |
Splice Butt Pvf2 PIDG, 12-10 | TE Connectivity 696429-1 | RS Americas |
Where can I find additional details, specifications and documents for a 696429-1?
Additional datasheets, footprints and schematics for 696429-1 are listed on our Part Details page. You can also find images and similar parts to 696429-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696429-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696429-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696429-1 fall under?
The 696429-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 696429-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696429-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 696429-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696429-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Farnell have stock available or on a lead time for 696429-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696429-1 often in real-time on the comparison pages.
What if I can't find stock of 696429-1?
You can fill out our help required form which you can use to request a quote for 696429-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.