Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.65
|
No stock
|
Buy Now | |
TE Store
from US$1.17
|
16,930
in stock
|
Buy Now | |
element14
from US$0.86
|
999
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
13
in stock
|
Buy Now | |
Heilind Electronics
-
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
RS Americas
from US$0.77
|
-
|
Buy Now | |
Farnell
from US$0.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Base Material | Brass |
Contact Size | 16 |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Test Current | 13A |
Circuit Application | Signal |
Wire/Cable Type | Discrete Wire |
Comment | Wire strip length-- 3.96 [.156] for all wire sizes. |
For Use With | G Series Connectors |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
TYPE VI SKT,MULTI-MATE,L.P. Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin-Lead Operating Voltage: 250 VAC Operating Voltage: 250 VDC Socket Gold Tin-Lead 250 VAC | Connector Contact | Part Number: 66590-2 | Internal Number: 66590-2 | TE Connectivity | TE Store |
Type Vi Skt,multi-Mate,l.p. Rohs Compliant: No |Amp Te Connectivity 66590-2 | Newark Electronics |
TYPE VI SKT,MULTI-MATE,L.P. 83X5771 | element14 |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, Type VI Skt, Multi-Mate, L.P. | TE Connectivity 66590-2 | RS Americas |
Where can I find additional details, specifications and documents for a 66590-2?
Additional datasheets, footprints and schematics for 66590-2 are listed on our Part Details page. You can also find images and similar parts to 66590-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66590-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66590-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66590-2 fall under?
The 66590-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66590-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66590-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66590-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66590-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Chip One Stop and Heilind Electronics have stock available or on a lead time for 66590-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66590-2 often in real-time on the comparison pages.
What if I can't find stock of 66590-2?
You can fill out our help required form which you can use to request a quote for 66590-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.