Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.39
Number of Positions | 1 |
---|---|
Board-to-Board Configuration | Right Angle, Mezzanine |
Number of Power Positions | 0 |
Number of Signal Positions | 0 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Mating Area Plating Thickness | 200µin, 5.08µm |
Contact Termination Area Plating Material | Silver |
Contact Retention | Without |
Contact Mating Area Plating Material | Silver |
Contact Termination Area Plating Thickness | 5.08µm, 200µin |
Contact Base Material | Brass Alloy |
Contact Current Rating (Max) | 35A |
Contact Design | Screw Machined |
Width | 10.16mm, .4in |
Length | 12.7mm, .4999in |
Height | 25.15mm, .99in |
Mating Post Length | .47in, 11.94mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Operating Voltage | 250VAC, 0VDC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Agency/Standard | UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Agency/Standard Number | UL 1977 |
Mating Alignment | Without |
Mating Retention | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Receptacle Connector |
Packaging Quantity | 56 |
Packaging Method | Box |
Connector System | Wire-to-Board, Board-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Sealable | No |
Product Type | Connector Assembly |
Termination Post & Tail Length | .149in, 3.81mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
ICCON,PIN,ASSY Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Plug Connector System: Wire-to-Board Board-to-Board Number of Positions: 1 Centerline (Pitch): 2.54 mm Connector Assembly Plug Wire-to-Board 1 | Rectangular Power Connector | Part Number: 6643283-1 | Internal Number: 6643283-1 | 2.54 mm | TE Connectivity | TE Store |
Board To Board Conn., 1Way, Through Hole | Newark Electronics |
ICCON | Future Electronics |
Conn Power PIN 1 POS Solder ST Thru-Hole 1 Terminal 1 Port | Avnet America |
ICCON, PIN, ASSY, Rectangular Power Connectors | TE Connectivity 6643283-1 | RS Americas |
CONNECTOR, POWER, PIN, 1WAY | Farnell |
Where can I find additional details, specifications and documents for a 6643283-1?
Additional datasheets, footprints and schematics for 6643283-1 are listed on our Part Details page. You can also find images and similar parts to 6643283-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6643283-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6643283-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6643283-1 fall under?
The 6643283-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6643283-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6643283-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6643283-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6643283-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 6643283-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6643283-1 often in real-time on the comparison pages.
What if I can't find stock of 6643283-1?
You can fill out our help required form which you can use to request a quote for 6643283-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.