Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.30
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.07
|
66
in stock
|
Buy Now | |
Rapid Electronics
from US$4.90
|
66
in stock
|
Buy Now | |
Chip One Stop
from US$4.81
|
66
in stock
|
Buy Now | |
Distrelec
from US$4.28
|
66
in stock
|
Buy Now | |
Future Electronics
from US$3.95
|
-
|
Buy Now | |
Avnet America
from US$3.71
|
-
|
Buy Now | |
RS Americas
from US$3.03
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Gender | Receptacle |
Current Rating | 35A |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Contact Termination | Through Hole Vertical |
Power To The Board Std Dip Vrt Rcpt T-H Sldr |Amp Te Connectivity 6643264-1 | Newark Electronics |
Power to the Board STD DIP VRT RCPT T-H SLDR | Rapid Electronics |
TE Connectivity - AMP PWR CONN ICCONSKTASSY | Distrelec |
10 Position Perpendicular Solder Through Hole Power Connector | Future Electronics |
Conn Power PIN 1 POS Solder ST Thru-Hole 10 Terminal 1 Port | Avnet America |
Single Pole Power Connector Through Hole Socket, Solder Termination | TE Connectivity 6643264-1 | RS Americas |
CONNECTOR, POWER, SOCKET, 1WAY | Farnell |
ICCON,SKT,ASSY | Boersig |
Where can I find additional details, specifications and documents for a 6643264-1?
Additional datasheets, footprints and schematics for 6643264-1 are listed on our Part Details page. You can also find images and similar parts to 6643264-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6643264-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6643264-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6643264-1 fall under?
The 6643264-1 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6643264-1 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6643264-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6643264-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6643264-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 6643264-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6643264-1 often in real-time on the comparison pages.
What if I can't find stock of 6643264-1?
You can fill out our help required form which you can use to request a quote for 6643264-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.