6643269-1 Power Connectors by TE Connectivity

ICCON,SKT,ASSY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.99

Distributor Stock
Logo for Farnell
Farnell
from US$2.19
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.00
4,150
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$4.32
4,150
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.27
4,150
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$4.19
4,150
in stock
Buy Now
Logo for TE Store
TE Store
from US$5.50
442
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.81
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.99
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.74
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 1
Board-to-Board Configuration Right Angle, Mezzanine
Number of Signal Positions 0
Number of Rows 1
Number of Power Positions 0
PCB Mount Orientation Vertical
Contact Mating Area Plating Material Silver
Contact Current Rating (Max) 35A
Contact Design Stamped & Formed
Contact Termination Area Plating Material Silver
Contact Mating Area Plating Thickness 200µin, 5.08µm
Contact Termination Area Plating Thickness 200µin, 5.08µm
Contact Base Material Copper Alloy
Contact Retention Without
Width 10.16mm, .4in
PCB Thickness (Recommended) .062in, 1.57mm
Height 13.21mm, .52in
Length 12.7mm, .4999in
Operating Voltage 0VDC, 250VAC
Housing Color Black
UL Flammability Rating UL 94V-0
Centerline (Pitch) .1in, 2.54mm
Housing Material Polyester
Agency/Standard Number UL 1977
UL Rating Recognized
Glow Wire Rating Standard Part - Not Glow Wire
Agency/Standard UL
Mating Retention Without
Mating Alignment Without
Connector Mounting Type Board Mount
PCB Mount Retention Type Action/Compliant Tail
PCB Mount Retention With
Circuit Application Power
For Use With Plug
Packaging Quantity 1
Packaging Method Box
Connector System Wire-to-Board, Board-to-Board
Connector & Contact Terminates To Printed Circuit Board
Product Type Connector Assembly
Sealable No
Housing Type Receptacle
Contact Type Socket
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Termination Post & Tail Length 4.57mm, .18in
Operating Temperature Range -40 – 221°F, -40 – 105°C


Alternative Descriptions

|Elcon Te Connectivity 6643269-1 | Newark Electronics
Power to the Board STD DIP VRT RCPT T-H CMPLT | Rapid Electronics
TE Connectivity ICCON SKT ASSY Rectangular Power Connect | Distrelec
FILTERED IEC MODULE, C14, 35A, TH | Farnell
ICCON,SKT,ASSY Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Board-to-Board Number of Positions: 1 Centerline (Pitch): 2.54 mm Connector Assembly Receptacle Wire-to-Board 1 | Rectangular Power Connector | Part Number: 6643269-1 | Internal Number: 6643269-1 | 2.54 mm | TE Connectivity | TE Store
10 Position Single Port 2.54 mm Through-Hole Power Socket Connector | Future Electronics
Conn Power SKT 1 POS Solder ST Thru-Hole 10 Terminal 1 Port | Avnet America
ICCON Series, 2.54mm Pitch 10 Way Straight PCB Header, Solder Termination | TE Connectivity 6643269-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6643269-1?

Additional datasheets, footprints and schematics for 6643269-1 are listed on our Part Details page. You can also find images and similar parts to 6643269-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6643269-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6643269-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6643269-1 fall under?

The 6643269-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 6643269-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6643269-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 6643269-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6643269-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6643269-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6643269-1 often in real-time on the comparison pages.

What if I can't find stock of 6643269-1?

You can fill out our help required form which you can use to request a quote for 6643269-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay