Prices starting from US$4.45
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$2.06 |
No stock
|
Buy Now | |
Newark Electronics | US$7.68 |
230
|
Buy Now | |
Rapid Electronics | US$5.00 |
230
|
Buy Now | |
Chip One Stop | US$4.71 |
230
|
Buy Now | |
Distrelec | US$4.71 |
230
|
Buy Now | |
Avnet America | US$4.45 |
-
|
Buy Now | |
RS Americas | US$6.99 |
-
|
Buy Now | |
element14 | US$5.29 |
-
|
Buy Now | |
TE Store | US$8.61 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Board-to-Board Configuration | Right Angle, Co-Planar |
PCB Mount Orientation | Right Angle |
Number of Signal Positions | 0 |
Number of Positions | 1 |
Number of Power Positions | 0 |
Contact Termination Area Plating Thickness | 5.08µm, 200µin |
Contact Mating Area Plating Thickness | 29.92µin, .76µm, 29.92µm |
Contact Termination Area Plating Material | Silver |
Contact Design | Stamped & Formed |
Contact Retention | Without |
Contact Mating Area Plating Material | Gold, Silver |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 35A |
Width | .484in, 12.29mm |
Length | .665in, 16.89mm |
Height | 10.16mm, .4in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Operating Voltage | 0VDC, 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL |
Agency/Standard Number | UL 1977 |
UL Rating | Recognized |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Retention | Without |
Mating Alignment | Without |
PCB Mount Retention Type | Action/Compliant Tail |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 80 |
Connector System | Board-to-Board, Wire-to-Board |
Product Type | Connector Assembly |
Contact Type | Socket |
Sealable | No |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .18in, 4.57mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Power To The Board Iccon,skt,assy |Amp Te Connectivity 6643272-1 | Newark Electronics |
Power to the Board ICCON SKT ASSY | Rapid Electronics |
TE Connectivity - AMP PWR CONN ICCONSKTASSY | Distrelec |
Conn Power SKT 1 POS Solder RA Thru-Hole 1 Terminal 1 Port | Avnet America |
ICCON, SKT, ASSY, Rectangular Power Connectors | TE Connectivity 6643272-1 | RS Americas |
CONNECTOR, POWER, SOCKET, R/A, 1WAY | element14 |
Special Order: ICCON,SKT,ASSY Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Board-to-Board Wire-to-Board Number of Positions: 1 Centerline (Pitch): 2.54 mm Connector Assembly Receptacle Board-to-Board 1 | Rectangular Power Connector | Part Number: 6643272-1 | Internal Number: 6643272-1 | 2.54 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6643272-1?
Additional datasheets, footprints and schematics for 6643272-1 are listed on our Part Details page. You can also find images and similar parts to 6643272-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6643272-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6643272-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6643272-1 fall under?
The 6643272-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6643272-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6643272-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6643272-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6643272-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6643272-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6643272-1 often in real-time on the comparison pages.
What if I can't find stock of 6643272-1?
You can fill out our help required form which you can use to request a quote for 6643272-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.