Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.92
|
No stock
|
Buy Now | |
TE Store
from US$7.21
|
1,479
in stock
|
Buy Now | |
Newark Electronics
from US$6.51
|
949
in stock
|
Buy Now | |
Rapid Electronics
from US$5.36
|
949
in stock
|
Buy Now | |
Chip One Stop
from US$6.26
|
949
in stock
|
Buy Now | |
Distrelec
from US$5.37
|
949
in stock
|
Buy Now | |
Avnet America
from US$5.48
|
-
|
Buy Now | |
RS Americas
from US$8.60
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Signal Positions | 0 |
PCB Mount Orientation | Vertical |
Number of Power Positions | 0 |
Board-to-Board Configuration | Mezzanine, Right Angle |
Number of Positions | 1 |
Contact Mating Area Plating Material | Silver |
Contact Current Rating (Max) | 35A |
Contact Termination Area Plating Thickness | 5.08µm, 200µin |
Contact Termination Area Plating Material | Silver |
Contact Mating Area Plating Thickness | 200µin, 5.08µm |
Contact Retention | Without |
Contact Design | Stamped & Formed |
Contact Base Material | Brass Alloy |
Height | 25.15mm, .99in |
Length | .4999in, 12.7mm |
Width | .4in, 10.16mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Operating Voltage | 0VDC, 250VAC |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Agency/Standard | UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Agency/Standard Number | UL 1977 |
Mating Alignment | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Receptacle Connector |
Packaging Quantity | 208 |
Packaging Method | Box |
Housing Type | Receptacle |
Connector System | Wire-to-Board, Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Contact Type | Socket |
Sealable | No |
Termination Post & Tail Length | 4.57mm, .18in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
ICCON,PIN,ASSY Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Board-to-Board Number of Positions: 1 Centerline (Pitch): 2.54 mm Connector Assembly Receptacle Wire-to-Board 1 | Rectangular Power Connector | Part Number: 6643274-1 | Internal Number: 6643274-1 | 2.54 mm | TE Connectivity | TE Store |
Power To The Board Iccon,pin, Assy Cmplt No-Lk |Amp Te Connectivity 6643274-1 | Newark Electronics |
Power to the Board ICCON PIN ASSY CMPLT NO-LK | Rapid Electronics |
TE Connectivity ICCON PIN ASSY Power to the Board ICCON | Distrelec |
Conn Power PIN 1 POS Press Fit ST Thru-Hole 1 Terminal 1 Port | Avnet America |
ICCON, PIN, ASSY, Rectangular Power Connectors | TE Connectivity 6643274-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6643274-1?
Additional datasheets, footprints and schematics for 6643274-1 are listed on our Part Details page. You can also find images and similar parts to 6643274-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6643274-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6643274-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6643274-1 fall under?
The 6643274-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6643274-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6643274-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6643274-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6643274-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 6643274-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6643274-1 often in real-time on the comparison pages.
What if I can't find stock of 6643274-1?
You can fill out our help required form which you can use to request a quote for 6643274-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.