Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$15.52
|
769
in stock
|
Buy Now | |
Newark Electronics
from US$17.69
|
769
in stock
|
Buy Now | |
Rapid Electronics
from US$14.28
|
769
in stock
|
Buy Now | |
Chip One Stop
from US$11.00
|
769
in stock
|
Buy Now | |
Farnell
from US$28.93
|
618
in stock
|
Buy Now | |
Future Electronics
from US$13.86
|
-
|
Buy Now | |
Avnet America
from US$11.11
|
-
|
Buy Now | |
RS Americas
from US$18.32
|
-
|
Buy Now | |
TE Store
from US$20.83
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Board-to-Board Configuration | Right Angle, Mezzanine |
Number of Positions | 1 |
PCB Mount Orientation | Vertical |
Number of Signal Positions | 0 |
Number of Power Positions | 0 |
Contact Mating Area Plating Material | Silver |
Contact Current Rating (Max) | 35A |
Contact Termination Area Plating Thickness | 5.08µm, 200µin |
Contact Termination Area Plating Material | Silver |
Contact Mating Area Plating Thickness | 200µin, 5.08µm |
Contact Base Material | Copper Alloy |
Contact Design | Stamped & Formed, Screw Machined |
Contact Retention | Without |
Width | .4in, 10.16mm |
Length | .4999in, 12.7mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Height | .97in, 24.64mm |
Mating Post Length | 11.94mm, .47in |
Operating Voltage | 250VAC, 0VDC |
UL Flammability Rating | UL 94V-0 |
Housing Material | Polyester |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Agency/Standard Number | UL 1977 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL |
Mating Alignment | Without |
Mating Retention Type | Lock |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Retention | With |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Quantity | 56 |
Packaging Method | Container |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Sealable | No |
Connector System | Board-to-Board, Wire-to-Board |
Product Type | Connector Assembly |
Housing Type | Plug |
Termination Post & Tail Length | 3.3mm, .149in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
To The Board Std Dip Vrt Pin Sldr Lock 11.93Mm |Amp Te Connectivity 6643266-1 | Newark Electronics |
to the Board STD DIP VRT PIN SLDR LOCK 11.93MM | Rapid Electronics |
TE Connectivity ICCON PIN ASSY Power to the Board STD DI | Distrelec |
POWER CONN, PLUG, 1POS, 1ROW, 2.54MM, TH | Farnell |
ICCON | Future Electronics |
Conn Power PL 1 POS Solder ST Thru-Hole 1 Terminal 1 Port | Avnet America |
ICCON, PIN, ASSY, Rectangular Power Connectors | TE Connectivity 6643266-1 | RS Americas |
Special Order: ICCON,PIN,ASSY Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Plug Connector System: Board-to-Board Wire-to-Board Number of Positions: 1 Centerline (Pitch): 2.54 mm Connector Assembly Plug Board-to-Board 1 | Rectangular Power Connector | Part Number: 6643266-1 | Internal Number: 6643266-1 | 2.54 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6643266-1?
Additional datasheets, footprints and schematics for 6643266-1 are listed on our Part Details page. You can also find images and similar parts to 6643266-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6643266-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6643266-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6643266-1 fall under?
The 6643266-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6643266-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6643266-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6643266-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6643266-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6643266-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6643266-1 often in real-time on the comparison pages.
What if I can't find stock of 6643266-1?
You can fill out our help required form which you can use to request a quote for 6643266-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.