Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Terminal Type | Tab |
Barrel Type | Closed |
Terminal & Splice Type | Tab |
Contact Base Material | Copper Alloy |
Crimp Type | Compression |
Terminal Orientation | Straight |
Wire Size | 22 – 16AWG, .3 – 1.5mm², 592 – 3260CMA |
Accepts Wire Insulation Diameter Range | 3.68mm, .145in |
Mating Tab Width | .25in, 6.35mm |
Mating Tab Thickness | .81mm, .032in |
Overall Length | .91in, 23.11mm |
Wire Insulation Support | Without |
Barrel Color | Red |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | 105°C, 221°F |
TAB,PIDG TERMI-BK 22-16 Quick Disconnect Terminal Type: Tab Wire Size: 22 – 16 AWG Wire Size: .3 – 1.5 mm² Wire Size: 592 – 3260 CMA Mating Tab Width: 6.35 mm Tab 22 – 16 AWG .3 – 1.5 mm² 592 – 3260 CMA | Quick Disconnect | Part Number: 66023-4 | Internal Number: 66023-4 | TE Connectivity | TE Store |
Tab,pidg Termi-Bk 22-16 |Amp Te Connectivity 66023-4 | Newark Electronics |
Quick Disconnect Terminal 16-22AWG M Tin Tape Mounted | Avnet America |
Tab, PIDG Termi-Bk 22-16 | TE Connectivity 66023-4 | RS Americas |
Where can I find additional details, specifications and documents for a 66023-4?
Additional datasheets, footprints and schematics for 66023-4 are listed on our Part Details page. You can also find images and similar parts to 66023-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66023-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66023-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66023-4 fall under?
The 66023-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 66023-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66023-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 66023-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66023-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 66023-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66023-4 often in real-time on the comparison pages.
What if I can't find stock of 66023-4?
You can fill out our help required form which you can use to request a quote for 66023-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.