Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
200-044-042,
1163682 |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.59
|
128
in stock
|
Buy Now | |
TE Store
from US$3.49
|
597
in stock
|
Buy Now | |
Newark Electronics
from US$4.22
|
128
in stock
|
Buy Now | |
Rapid Electronics
from US$5.65
|
128
in stock
|
Buy Now | |
Chip One Stop
from US$3.76
|
128
in stock
|
Buy Now | |
Future Electronics
from US$2.40
|
-
|
Buy Now | |
Avnet America
from US$2.23
|
-
|
Buy Now | |
RS Americas
from US$3.12
|
-
|
Buy Now | |
Boersig
from US$3.33
|
-
|
Buy Now |
Board-to-Board Configuration | Right Angle |
---|---|
Rows Loaded | C, A, B |
Number of Signal Positions | 48 |
Number of Rows | 3 |
PCB Mount Orientation | Right Angle |
Number of Columns | 16 |
Number of Power or Coaxial Positions | 48 |
Number of Positions | 48 |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin, 2.54 – 5.08µm |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Cross Section | .64 x .64mm, .025 x .025in |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .76µm |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 12.62mm |
PCB Thickness (Recommended) | 1.57mm |
Connector Height | 12.62mm, .497in |
Operating Voltage | 250VAC |
Housing Material | Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
実装方法 | Box |
Packaging Method | Box |
Connector & Housing Type | Plug |
Sealable | No |
DIN Level | II |
Shielded | No |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
DIN Size | Half |
Termination Post & Tail Length | .104in, 2.64mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
048 EURO TYPE C PIN BL ASSY Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .104 in Termination Post & Tail Length: 2.64 mm Number of Positions: 48 Plug Board-to-Board .104" 2.64 mm | Eurocard Connector | Part Number: 650916-5 | Internal Number: 650916-5 | Alias Number: 1163682 | TE Connectivity | TE Store |
Din 41612 Connectors 48P Din Pcb Brdlck 900 |Amp Te Connectivity 650916-5 | Newark Electronics |
DIN 41612 Connectors 48P DIN PCB BRDLCK 900 | Rapid Electronics |
TE Connectivity 048 EURO TYPE C PIN BL ASSY Board Euro Connector 48 Contact(s) 3 Row(s) Male Right Angle 0.1 inch Pitch Solder Terminal Hole .099-.111 Gray Insulator Plug | Distrelec |
48 Position 2.54 mm Plug Right Angle Through Hole Eurocard Type C Connector | Future Electronics |
Conn DIN 41612 PL 48 POS 2.54mm Solder RA Thru-Hole | Avnet America |
048 EURO TYPE C PIN BL ASSY, Eurocard Connectors | TE Connectivity 650916-5 | RS Americas |
Where can I find additional details, specifications and documents for a 650916-5?
Additional datasheets, footprints and schematics for 650916-5 are listed on our Part Details page. You can also find images and similar parts to 650916-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650916-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650916-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650916-5 fall under?
The 650916-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 650916-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650916-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 650916-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650916-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 650916-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650916-5 often in real-time on the comparison pages.
What if I can't find stock of 650916-5?
You can fill out our help required form which you can use to request a quote for 650916-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.