Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.79
|
188
in stock
|
Buy Now | |
Rapid Electronics
from US$4.66
|
188
in stock
|
Buy Now | |
Chip One Stop
from US$4.74
|
188
in stock
|
Buy Now | |
Farnell
from US$4.82
|
160
in stock
|
Buy Now | |
TE Store
from US$6.55
|
145
in stock
|
Buy Now | |
Newark Electronics
from US$7.35
|
97
in stock
|
Buy Now | |
Avnet America
from US$3.94
|
97
in stock
|
Buy Now | |
Future Electronics
from US$2.19
|
60
in stock
|
Buy Now | |
RS Americas
from US$5.53
|
-
|
Buy Now | |
Boersig
from US$4.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rows Loaded | B, A, C |
---|---|
Number of Positions | 96 |
Number of Rows | 3 |
Number of Columns | 32 |
Board-to-Board Configuration | Vertical |
Number of Power or Coaxial Positions | 96 |
Number of Signal Positions | 96 |
PCB Mount Orientation | Vertical |
Contact Base Material | Brass |
Contact Cross Section | .025 x .025in, .64 x .64mm |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .76µm |
Contact Type | Pin |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 11.51mm |
Connector Height | .453in, 11.51mm |
Operating Voltage | 250VAC |
Housing Color | Gray |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Mating Alignment | With |
PCB Mount Alignment | Without |
Circuit Application | Power & Signal |
実装方法 | Box |
Packaging Method | Box |
Sealable | No |
DIN Level | II |
Shielded | No |
DIN Size | Standard |
Connector & Housing Type | Plug |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DIN 41612 Connectors 96P EUROCARD PLUG | Rapid Electronics |
TE Connectivity - AMP Connector 096 EURO TYPE R PIN ST ASSY | Distrelec |
096 EURO TYPE R PIN ST ASSY Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .13 in Termination Post & Tail Length: 3.3 mm Number of Positions: 96 Plug Board-to-Board .13" 3.3 mm | Eurocard Connector | Part Number: 650908-5 | Internal Number: 650908-5 | TE Connectivity | TE Store |
Product Range:- | Newark Electronics |
Conn DIN 41612 PIN 96 POS 2.54mm Solder ST Thru-Hole | Avnet America |
96 Position 2.54 mm Plug Vertical Through Hole Eurocard Type R Connector | Future Electronics |
LC PIN ASSY SOLDER ST, 096 EURO TYPE R PIN ST ASSY | TE Connectivity 650908-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 96Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
No. of Mating Cycles | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 650908-5?
Additional datasheets, footprints and schematics for 650908-5 are listed on our Part Details page. You can also find images and similar parts to 650908-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650908-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650908-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650908-5 fall under?
The 650908-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 650908-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650908-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 650908-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650908-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 650908-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650908-5 often in real-time on the comparison pages.
What if I can't find stock of 650908-5?
You can fill out our help required form which you can use to request a quote for 650908-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.