Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.35
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
2,000
in stock
|
Buy Now | |
TE Store
from US$0.21
|
1,107
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Number of Power Positions | 2 |
PCB Mount Orientation | Vertical |
Number of Signal Positions | 0 |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Retention | Without |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Mating Post Length | .39in, 9.906mm |
Length | .312in, 7.92mm |
Operating Voltage | 600VAC |
Housing Material | Thermoplastic Polyester - GF |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment | Without |
Mating Retention | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Quantity | 1 |
Packaging Method | Package |
Contact Type | Tab, Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Connector System | Wire-to-Board |
Product Type | Header |
Sealable | No |
Header Type | Unshrouded |
Termination Post & Tail Length | 4.06mm, .16in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers & Wire Housings 2P Hdr Assy R/A |Amp Te Connectivity 644751-2 | Newark Electronics |
Headers&Wire Housings 2P HDR ASSY R/A | Rapid Electronics |
TE Connectivity 02P MTA156 HDR ASSY R/A Board Connector | Distrelec |
02P MTA156 HDR ASSY R/A Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 644751-2 | Internal Number: 644751-2 | 3.96 mm | TE Connectivity | TE Store |
Conn Unshrouded Header HDR 2 POS 3.96mm Solder RA Thru-Hole | Avnet America |
Header Assembly 2 Position MTA156 R/A MTA156 Series | TE Connectivity 644751-2 | RS Americas |
Where can I find additional details, specifications and documents for a 644751-2?
Additional datasheets, footprints and schematics for 644751-2 are listed on our Part Details page. You can also find images and similar parts to 644751-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 644751-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 644751-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 644751-2 fall under?
The 644751-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 644751-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 644751-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 644751-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 644751-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 644751-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 644751-2 often in real-time on the comparison pages.
What if I can't find stock of 644751-2?
You can fill out our help required form which you can use to request a quote for 644751-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.