Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0182
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
No stock
|
Buy Now | |
TE Store
from US$0.18
|
55,755
in stock
|
Buy Now | |
Avnet America
from US$0.0182
|
38,042
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
13,500
in stock
|
Buy Now | |
Sager
from US$0.06
|
12,268
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
6,982
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
2,895
in stock
|
Buy Now | |
element14
from US$0.09
|
2,895
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
1,163
in stock
|
Buy Now | |
Farnell
from US$0.09
|
680
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
18
in stock
|
Buy Now | |
Conrad
from US$6.41
|
10
in stock
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Distrelec
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Contact Retention Within Housing | Without |
Contact Type | Socket |
Contact Current Rating (Max) | 6.5A |
Contact Layout | Inline |
Connector Length | .308in |
Connector Height | .25in |
Wire Size | .0509 – .823mm², 30 – 18AWG |
Operating Voltage | 250VAC |
Housing Material | Nylon - GF |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Natural |
Agency/Standard | UL, CSA |
UL Rating | Listed |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Locking Ramp |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention | With |
For Use With | SL .156 Contacts |
Circuit Application | Power & Signal |
Comment | Unit Accepts 1.14[.045] Square or Round Post, Accepts Keying Plug 640254-1and 640255-1 |
Packaging Quantity | 500 |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Connector Type | Housing |
Sealable | No |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
02P SL156 HSG W/LCK RMP & TABS Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .156 in Housing Receptacle Wire-to-Board 2 | Receptacle Housing: Wire-To-Board & With Mating Alignment & Sl156 | Part Number: 770849-2 | Internal Number: 770849-2 | .156" | TE Connectivity | TE Store |
Conn Housing RCP 2 POS 3.96mm Crimp ST Cable Mount | Avnet America |
SL-156 2 Position Locking Ramp Female Socket Crimp Receptacle Housing | Future Electronics |
Headers & Wire Housings 2P RECP HSG SL-156 | Sager |
02P SL156 HSG W/LCK RMP TABS | Heilind Electronics |
Wire-Board Connector Receptacle, 2 Position, 3.96Mm | Newark Electronics |
CONNECTOR, RCPT, 2POS, 1ROW, 3.96MM | Farnell |
SL-156 Series 3.96mm Pitch 2 Way 1 Row Female Straight PCB Housing | TE Connectivity 770849-2 | RS Americas |
2 w housing with polarising tabs | RS |
TE Connectivity 02P SL156 HSG W/LCK RMP & TABS Board Con | Distrelec |
Status: | Unknown |
---|---|
Series: | SL-156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | SL-156 Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 770849-2?
Additional datasheets, footprints and schematics for 770849-2 are listed on our Part Details page. You can also find images and similar parts to 770849-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770849-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770849-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770849-2 fall under?
The 770849-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 770849-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770849-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 770849-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770849-2 have stock available?
Authorised distributors including TE Store, Avnet America, Future Electronics, Sager and Heilind Electronics have stock available or on a lead time for 770849-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770849-2 often in real-time on the comparison pages.
What if I can't find stock of 770849-2?
You can fill out our help required form which you can use to request a quote for 770849-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.