3-640427-2 Power Connectors by TE Connectivity

02P MTA156 CONN ASSY 20AWG YEL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for RS
RS
from US$0.18
485
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$0.18
76,434
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.20
74,688
in stock
Buy Now
Logo for element14
element14
from US$0.31
36,336
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.17
30,897
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.22
5,379
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.20
3,408
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.21
2,635
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.11
1,500
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.22
1,387
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.20
795
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
108
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.26
49
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.26
49
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.25
16
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
2,000
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.21
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.14
-
Buy Now
Logo for Sager
Sager
from US$0.15
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Connector Profile Standard
Number of Power Positions 2
Number of Rows 1
Number of Positions 2
Contact Mating Area Plating Material Finish Matte
Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Contact Current Rating (Max) 7A
Contact Base Material Copper Alloy
Contact Termination Area Plating Thickness 2.03 – 5.08µm, 80 – 200µin
端子の下地めっきの材料 Nickel
Contact Layout Inline
Underplate Material Thickness 30µm, .762µin
Contact Mating Area Plating Thickness 2.03 – 5.08µm, 80 – 200µin
Contact Retention With
Contact Mating Area Plating Material Tin
Accepts Wire Insulation Diameter Range 2.41mm, .095in
Height .355in, 9.02mm
Length 7.92mm, .312in
Wire Size 20AWG, .517mm²
Operating Voltage 600VAC
UL Flammability Rating UL 94V-2
Cable Exit Angle 90°
Centerline (Pitch) .156in, 3.96mm
Wire & Cable IDC Installation Type Closed End
Housing Material Nylon
Housing Color Yellow
Agency/Standard Number E28476
Agency/Standard UL, CSA
CSA File Number LR7189
CSA Rating Certified
Glow Wire Rating Standard Part - Not Glow Wire
UL Rating Recognized
Mating Retention Type Locking Ramp
PCB Mount Retention Without
Connector Mounting Type Cable Mount (Free-Hanging)
PCB Mount Alignment Without
Strain Relief With
Panel Mount Feature Without
Mating Alignment Without
Mating Retention With
Contact Retention Type Locking Lance
Circuit Application Power
For Use With MTA .156 Header
Packaging Quantity 500
Packaging Method Box & Carton
Sealable No
Connector & Contact Terminates To Wire & Cable, Printed Circuit Board
Contact Type Socket
Connector System Wire-to-Board
Product Type Connector Assembly
Housing Type Receptacle
Wire/Cable Type Discrete Wire
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Wire Type Stranded
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

02P MTA156 CONN ASSY 20AWG YEL Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 3.96 mm Connector Assembly Receptacle Wire-to-Board 2 | Rectangular Power Connector | Part Number: 3-640427-2 | Internal Number: 3-640427-2 | 3.96 mm | TE Connectivity | TE Store
WIRE-BOARD CONNECTOR RECEPTACLE, 2 POSIT | element14
HOUSING, 20AWG, 2WAY | Farnell
Wire-Board Connector Receptacle, 2 Position, 3.96Mm | Newark Electronics
02P MTA156 CONN ASSY 20AWG YEL | Heilind Electronics
Connector MTA-156 Receptacle 2 IDC Standard 90 deg Nylon 0.156 in. Yell | TE Connectivity 3-640427-2 | RS Americas
MTA-156 2 Position Single Row 3.96 mm Pitch 20 AWG Closed End IDC Socket | Future Electronics
TE Connectivity Cable socket, straight, 2Contacts, Female | Distrelec
MTA 156 2 way SKT 20AWG | RS
Conn IDC Connector F 2 POS 3.96mm IDT RA Cable Mount | Avnet America
CLOSED W/O TABS 2P L.R. yellow 20 AWG | Rapid Electronics
Plug | Transfer Multisort Elektronik
02P MTA156 HSG 20AWG YEL | TTI Europe
Headers & Wire Housings CLOSED W/O TABS 2P L.R. yellow 20 AWG | Sager


3-640427-2 Connectors by Unknown

HOUSING 20AWG 2WAY

Status: Unknown
Series: MTA-156 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 3.96mm
No. of Contacts 2Contacts
Gender Receptacle
Product Range MTA-156 Series
Contact Termination Type IDC / IDT
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Copper Alloy
SVHC No SVHC (15-Jan-2019)
Colour Orange
Connector Mounting Orientation Cable
Contact Current Rating 5A
Contact Termination IDC / IDT
IDC Cable Pitch 0.156"
Lead Spacing 0.156"
Termination Method IDC
Wire Size AWG Max 20AWG

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-640427-2?

Additional datasheets, footprints and schematics for 3-640427-2 are listed on our Part Details page. You can also find images and similar parts to 3-640427-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-640427-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-640427-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-640427-2 fall under?

The 3-640427-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 3-640427-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-640427-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-640427-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-640427-2 have stock available?

Authorised distributors including Powell Electronics, TE Store, element14, Farnell and Newark Electronics have stock available or on a lead time for 3-640427-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-640427-2 often in real-time on the comparison pages.

What if I can't find stock of 3-640427-2?

You can fill out our help required form which you can use to request a quote for 3-640427-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay