Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
282
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
282
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
282
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
282
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Signal Positions | 0 |
Number of Positions | 5 |
Number of Power Positions | 5 |
Contact Layout | Inline |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 7A |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
Height | .525in, 13.34mm |
Mating Post Length | .4in, 10.16mm |
Length | .78in, 19.81mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | Thermoplastic Polyester |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
UL Rating | Recognized |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment | Without |
Mating Retention | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly |
Packaging Method | Package |
Packaging Quantity | 1 |
Contact Type | Tab, Pin |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Product Type | Header |
Sealable | No |
Header Type | Unshrouded |
Termination Post & Tail Length | 3.96mm, .156in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
05P Mta156 Hdr Assy Str Sq Sn |Amp Te Connectivity 644749-5 | Newark Electronics |
TE Connectivity 05P MTA156 HDR ASSY STR SQ SN Headers & | Distrelec |
MTA-156 5 Position Through-Hole Single Row Straight Wire to Board Header | Future Electronics |
Conn Unshrouded Header HDR 5 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 644749-5?
Additional datasheets, footprints and schematics for 644749-5 are listed on our Part Details page. You can also find images and similar parts to 644749-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 644749-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 644749-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 644749-5 fall under?
The 644749-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 644749-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 644749-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 644749-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 644749-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 644749-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 644749-5 often in real-time on the comparison pages.
What if I can't find stock of 644749-5?
You can fill out our help required form which you can use to request a quote for 644749-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.