Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.81
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.78
|
973
in stock
|
Buy Now | |
Newark Electronics
from US$2.64
|
386
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
386
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.78
|
324
in stock
|
Buy Now | |
Rapid Electronics
from US$2.69
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$2.91
|
40
in stock
|
Buy Now | |
Future Electronics
from US$1.39
|
-
|
Buy Now | |
RS Americas
from US$2.30
|
-
|
Buy Now | |
element14
from US$1.59
|
-
|
Buy Now | |
Boersig
from US$1.89
|
-
|
Buy Now | |
Distrelec
from US$2.32
|
-
|
Buy Now | |
TE Store
from US$1.68
|
-
|
Buy Now | |
Farnell
from US$2.52
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Row-to-Row Spacing | 6.35in, .25mm |
Number of Signal Positions | 0 |
Number of Positions | 12 |
Number of Rows | 3 |
Number of Power Positions | 12 |
Contact Current Rating (Max) | 12A |
Contact Mating Area Plating Material | Pre-Tin |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Retention | Without |
Contact Termination Area Plating Material | Pre-Tin |
Contact Layout | Matrix |
Height | 13.97mm |
PCB Thickness (Recommended) | .125in, 3.18mm |
Width | 20.32mm |
Length | 26.67mm |
Operating Voltage | 600VAC |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 6.35mm, .25in |
Housing Color | White |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA Rating | Certified |
PCB Mount Alignment | With |
Mating Alignment Type | Polarization |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Alignment | With |
PCB Mount Alignment Type | Standard Polarized Tail |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Mating Retention Type | Positive Lock |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Quantity | 50 |
Packaging Method | Bag |
Product Type | Header |
Contact Type | Socket |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Termination Post & Tail Length | .149in, 3.81mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
12P UMNL HDR ASSY POL 94VO | Heilind Electronics |
No. Of Contacts:12Contacts | Newark Electronics |
Conn Power SKT 12 POS 6.35mm Solder ST Thru-Hole 12 Terminal 1 Port | Avnet America |
Pin&Socket Connectors HEADER ASSY 12 POS | Rapid Electronics |
Socket Header 12 way pcb Mate-n-Lok | RS |
12 Position Universal MATE-N-LOK Receptacle | Future Electronics |
UNIVERSAL MATE-N-LOK | RS Americas |
TE Connectivity 12P UMNL HDR ASSY POL 94VO Pin & Socket | Distrelec |
12P UMNL HDR ASSY POL 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 12 | Rectangular Power Connector | Part Number: 643428-1 | Internal Number: 643428-1 | 6.35 mm | TE Connectivity | TE Store |
POWER CONN, HEADER, 12POS, 3ROW, 6.35MM | Farnell |
Where can I find additional details, specifications and documents for a 643428-1?
Additional datasheets, footprints and schematics for 643428-1 are listed on our Part Details page. You can also find images and similar parts to 643428-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643428-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643428-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643428-1 fall under?
The 643428-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 643428-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643428-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 643428-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643428-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Avnet America, Heilind Electronics Asia and Rapid Electronics have stock available or on a lead time for 643428-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643428-1 often in real-time on the comparison pages.
What if I can't find stock of 643428-1?
You can fill out our help required form which you can use to request a quote for 643428-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.