Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.71
|
300
in stock
|
Buy Now | |
TE Store
from US$4.75
|
524
in stock
|
Buy Now | |
RS Americas
from US$4.52
|
399
in stock
|
Buy Now | |
Newark Electronics
from US$5.42
|
300
in stock
|
Buy Now | |
Rapid Electronics
from US$3.62
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$3.99
|
300
in stock
|
Buy Now | |
Heilind Electronics
from US$4.17
|
251
in stock
|
Buy Now | |
Farnell
from US$5.05
|
240
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.17
|
83
in stock
|
Buy Now | |
Future Electronics
from US$3.95
|
-
|
Buy Now | |
Avnet America
from US$3.29
|
-
|
Buy Now | |
Boersig
from US$3.74
|
-
|
Buy Now |
Number of Power Positions | 6 |
---|---|
Number of Positions | 6 |
Row-to-Row Spacing | 6.35in, .25mm |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Current Rating (Max) | 12A |
Multiple Contact Types | Without |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Layout | Matrix |
Width | 20.32mm |
Height | 13.97mm |
Length | 20.32mm |
PCB Thickness (Recommended) | .125in, 3.18mm |
Operating Voltage | 600VAC |
Housing Material | Nylon |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .25in, 6.35mm |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
PCB Mount Alignment | With |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | Without |
Mating Retention Type | Positive Lock |
PCB Mount Alignment Type | Standard Polarized Tail |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Quantity | 100 |
Packaging Method | Bag/Box |
Housing Type | Plug |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Contact Type | Pin |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .149in, 3.81mm |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
06P UMNL HDR ASSY POL 94VO LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 643424-3 | Internal Number: 643424-3 | 6.35 mm | TE Connectivity | TE Store |
Header Connector, 6 POS, Through-Hole, Universal Mate-N-Lok Series | TE Connectivity 643424-3 | RS Americas |
Pin & Socket Connectors 6P Hdr Assy Pol 94V0 |Te Connectivity 643424-3 | Newark Electronics |
Pin&Socket Connectors 6P HDR ASSY POL 94V0 | Rapid Electronics |
TE Connectivity - AMP PWR CONN 06P UMNL HDR ASSY POL 94VO LF | Distrelec |
06P UMNL HDR ASSY POL 94VO LF | Heilind Electronics |
PIN HEADERS | Farnell |
Conn Power SKT 6 POS 6.35mm Solder ST Thru-Hole 1 Terminal 1 Port Bag | Future Electronics |
Conn Power SKT 6 POS 6.35mm Solder ST Thru-Hole 1 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 643424-3?
Additional datasheets, footprints and schematics for 643424-3 are listed on our Part Details page. You can also find images and similar parts to 643424-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643424-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643424-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643424-3 fall under?
The 643424-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 643424-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643424-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 643424-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643424-3 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 643424-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643424-3 often in real-time on the comparison pages.
What if I can't find stock of 643424-3?
You can fill out our help required form which you can use to request a quote for 643424-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.