Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.72
|
138
in stock
|
Buy Now | |
Newark Electronics
from US$4.40
|
19,736
in stock
|
Buy Now | |
Rapid Electronics
from US$3.64
|
19,736
in stock
|
Buy Now | |
Chip One Stop
from US$3.19
|
19,736
in stock
|
Buy Now | |
Distrelec
from US$3.67
|
19,736
in stock
|
Buy Now | |
TE Store
from US$4.19
|
408
in stock
|
Buy Now | |
Avnet America
from US$3.30
|
-
|
Buy Now | |
RS Americas
from US$3.69
|
-
|
Buy Now | |
Boersig
from US$3.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Row-to-Row Spacing | .25mm, 6.35in |
Number of Positions | 6 |
Number of Rows | 2 |
Number of Signal Positions | 0 |
Number of Power Positions | 6 |
Contact Current Rating (Max) | 12A |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | .76µin, 30µm |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Mating Area Plating Material | Gold |
Contact Layout | Matrix |
PCB Thickness (Recommended) | 3.18mm, .125in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Housing Color | White |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Standard Polarized Tail |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Panel Mount Feature | Without |
Mating Retention Type | Positive Lock |
Strain Relief | Without |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Quantity | 100 |
Packaging Method | Bag |
Sealable | No |
Contact Type | Pin |
Connector System | Wire-to-Board |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.7mm, .146in |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pin & Socket Connectors Hdr Pin 2X03C Vrt V0 |Amp Te Connectivity 641970-3 | Newark Electronics |
Pin&Socket Connectors HDR PIN 2X03C VRT V0 | Rapid Electronics |
TE Connectivity 06P UMNL PIN HDR ASSY 94VO LF Rectangula | Distrelec |
06P UMNL PIN HDR ASSY 94VO LF Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 6 | Rectangular Power Connector | Part Number: 641970-3 | Internal Number: 641970-3 | 6.35 mm | TE Connectivity | TE Store |
Header 6 way pin Universal Mate-n-Lok | RS |
Conn Power HDR 6 POS 6.35mm Solder ST Thru-Hole 6 Terminal 1 Port | Avnet America |
Header 6 way pin Universal Mate-n-Lok | TE Connectivity 641970-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 641970-3?
Additional datasheets, footprints and schematics for 641970-3 are listed on our Part Details page. You can also find images and similar parts to 641970-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641970-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641970-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641970-3 fall under?
The 641970-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 641970-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641970-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 641970-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641970-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 641970-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641970-3 often in real-time on the comparison pages.
What if I can't find stock of 641970-3?
You can fill out our help required form which you can use to request a quote for 641970-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.