Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.71
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$1.80
|
18,828
in stock
|
Buy Now | |
Avnet America
from US$0.94
|
18,828
in stock
|
Buy Now | |
TE Store
from US$1.14
|
10,864
in stock
|
Buy Now | |
TTI Europe
from US$0.94
|
6,100
in stock
|
Buy Now | |
Rapid Electronics
from US$1.68
|
2,303
in stock
|
Buy Now | |
Chip One Stop
from US$1.04
|
2,303
in stock
|
Buy Now | |
Distrelec
from US$1.67
|
2,303
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
400
in stock
|
Buy Now | |
element14
from US$1.72
|
5
in stock
|
Buy Now | |
RS Americas
from US$1.32
|
-
|
Buy Now | |
Boersig
from US$1.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Signal Positions | 0 |
Number of Power Positions | 6 |
Row-to-Row Spacing | .25mm, 6.35in |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Contact Current Rating (Max) | 12A |
Contact Retention | Without |
PCB Thickness (Recommended) | .125in, 3.18mm |
Operating Voltage | 600VAC |
Housing Color | White |
Centerline (Pitch) | .25in, 6.35mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
CSA File Number | LR7189 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
Strain Relief | Without |
PCB Mount Alignment | With |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
PCB Mount Alignment Type | Standard Polarized Tail |
Mating Retention Type | Positive Lock |
Mating Alignment | With |
Mating Retention | With |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Housing Type | Receptacle |
Connector System | Wire-to-Board |
Termination Post & Tail Length | .146in, 3.7mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
No. Of Contacts:6Contacts | Newark Electronics |
Conn Power HDR 6 POS 6.35mm Solder ST Thru-Hole 6 Terminal 1 Port | Avnet America |
06P UMNL PIN HDR ASSY 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 6 | Rectangular Power Connector | Part Number: 641970-1 | Internal Number: 641970-1 | 6.35 mm | TE Connectivity | TE Store |
2X03P UMNL PIN HDR STR V0 | TTI Europe |
Pin&Socket Connectors 06P UMNL PIN HDR ASS | Rapid Electronics |
TE Connectivity 06P UMNL PIN HDR ASSY 94VO Rectangular P | Distrelec |
Universal MATE-N-LOK 6 Position Dual Row Through Hole Straight Header | Future Electronics |
WTB CONNECTOR, HEADER, 6POS, 2ROW | element14 |
Conn | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 641970-1?
Additional datasheets, footprints and schematics for 641970-1 are listed on our Part Details page. You can also find images and similar parts to 641970-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641970-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641970-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641970-1 fall under?
The 641970-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 641970-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641970-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 641970-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641970-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, TTI Europe and Rapid Electronics have stock available or on a lead time for 641970-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641970-1 often in real-time on the comparison pages.
What if I can't find stock of 641970-1?
You can fill out our help required form which you can use to request a quote for 641970-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.