Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.09
|
No stock
|
Buy Now | |
TE Store
from US$0.97
|
348
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$1.08
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$1.10
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$1.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.61
|
-
|
Buy Now | |
Boersig
from US$0.76
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Row-to-Row Spacing | 6.35in, .25mm |
Number of Power Positions | 6 |
Number of Rows | 2 |
Number of Positions | 6 |
Contact Current Rating (Max) | 12A |
Contact Mating Area Plating Material | Pre-Tin |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Retention | Without |
Contact Termination Area Plating Material | Pre-Tin |
Contact Layout | Matrix |
PCB Thickness (Recommended) | .124in, 3.12mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
VDE Tested | Yes |
UL Rating | Recognized |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Mating Retention | With |
PCB Mount Alignment Type | Standard Polarized Tail |
PCB Mount Alignment | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention Type | Positive Lock |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Method | Bag |
Packaging Quantity | 100 |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Connector System | Wire-to-Board |
Sealable | No |
Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.7mm, .146in |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
06P UMNL PIN HDR ASSY V2 NATL Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 6 | Rectangular Power Connector | Part Number: 641969-1 | Internal Number: 641969-1 | 6.35 mm | TE Connectivity | TE Store |
Universal MATE-N-LOK 6 Position Dual Row Through Hole Straight Header | Future Electronics |
Pin&socket Connectors 6P Pin Header |Amp Te Connectivity 641969-1 | Newark Electronics |
Pin&Socket Connectors 6P PIN HEADER | Rapid Electronics |
Conn Power HDR 6 POS 6.35mm Solder ST Thru-Hole 6 Terminal 1 Port | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
Where can I find additional details, specifications and documents for a 641969-1?
Additional datasheets, footprints and schematics for 641969-1 are listed on our Part Details page. You can also find images and similar parts to 641969-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641969-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641969-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641969-1 fall under?
The 641969-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 641969-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641969-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 641969-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641969-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 641969-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641969-1 often in real-time on the comparison pages.
What if I can't find stock of 641969-1?
You can fill out our help required form which you can use to request a quote for 641969-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.